LX055473A
LX055473A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LX055473A Datasheet
History Price: Active
In Stock: 30500
LX055473A Specification
Specification
Part No
LX055473A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
200Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.433" Dia (11.00mm)
Height - Seated (Max)
0.217" (5.50mm)
Operating Temperature
-25℃ ~ 70℃
LX055473A PDF Datasheet
LX055473A Related Parts
LX055103A
LX055103A
Ohmite
DOUBLE LAYER CAPACITOR
LX055104A
LX055104A
Ohmite
DOUBLE LAYER CAPACITOR
LX055104A
LX055104A
Ohmite
MAXCAP 100MF 5.5V
LX055105A
LX055105A
Ohmite
MAXCAP 1F 5.5V
LX055105A
LX055105A
Ohmite
MAXCAP 1F 5.5V
LX055223A
LX055223A
Ohmite
DOUBLE LAYER CAPACITOR
LX055224A
LX055224A
Ohmite
MAXCAP 220MF 5.5V
LX055224A
LX055224A
Ohmite
MAXCAP 220MF 5.5V
LX055225A
LX055225A
Ohmite
MAXCAP 2.2F 5.5V
LX055225A
LX055225A
Ohmite
MAXCAP 2.2F 5.5V
LX055474A
LX055474A
Ohmite
DOUBLE LAYER CAPACITOR
LX055474A
LX055474A
Ohmite
DOUBLE LAYER CAPACITOR
LX055473A Compare Parts
  • LX055473A vs LX055474A
  • LX055473A vs LX055474A
  • LX055473A vs LX055225A
  • LX055473A vs LX055225A
  • LX055473A vs LX055224A
  • LX055473A vs LX055224A
  • LX055473A vs LX055223A
  • LX055473A vs LX055105A
  • LX055473A vs LX055105A
  • LX055473A vs LX055104A
  • LX055473A vs LX055104A
  • LX055473A vs LX055103A
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.