LP055104AE
LP055104AE
Active
Description:  DOUBLE LAYER CAPACITOR W/EPOXY
Manufacturer:  Ohmite
Datasheet:   LP055104AE Datasheet
History Price: Active
In Stock: 29800
LP055104AE Specification
Specification
Part No
LP055104AE
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.630" Dia (16.00mm)
Height - Seated (Max)
0.335" (8.50mm)
Operating Temperature
-25℃ ~ 70℃
LP055104AE PDF Datasheet
LP055104AE Related Parts
LP08152R7245
LP08152R7245
Taiyo Yuden
CAP 2.4F 20% 2.7V T/H
LP08202R7335
LP08202R7335
Taiyo Yuden
CAP 3.3F 20% 2.7V T/H
LP055104A
LP055104A
Ohmite
MAXCAP 100MF 5.5V
LP055105A
LP055105A
Ohmite
MAXCAP 1F 5.5V
LP055223A
LP055223A
Ohmite
DOUBLE LAYER CAPACITOR
LP055224A
LP055224A
Ohmite
MAXCAP 220MF 5.5V
LP055473A
LP055473A
Ohmite
MAXCAP 47MF 5.5V
LP055474A
LP055474A
Ohmite
MAXCAP 470MF 5.5V
LP055104AE Compare Parts
  • LP055104AE vs LP08152R7245
  • LP055104AE vs LP055474A
  • LP055104AE vs LP055473A
  • LP055104AE vs LP055224A
  • LP055104AE vs LP055223A
  • LP055104AE vs LP055105A
  • LP055104AE vs LP055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you