LK055223A
LK055223A
Active
Description:  MAXCAP 220MF 5.5V
Manufacturer:  Ohmite
Datasheet:   LK055223A Datasheet
History Price: Active
In Stock: 9000
LK055223A Specification
Specification
Part No
LK055223A
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Ohmite
Series
Maxcap?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 mF
Tolerance
-20%, +80%
Voltage - Rated
5.5 V
ESR (Equivalent Series Resistance)
200Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.201" (5.10mm)
Size / Dimension
0.453" Dia (11.50mm)
Height - Seated (Max)
0.276" (7.00mm)
Operating Temperature
-25℃ ~ 70℃
LK055223A PDF Datasheet
LK055223A Related Parts
LK055104A
LK055104A
Ohmite
DOUBLE LAYER CAPACITOR
LK055105A
LK055105A
Ohmite
MAXCAP 1F 5.5V
LK055105A
LK055105A
Ohmite
MAXCAP 1F 5.5V
LK055224A
LK055224A
Ohmite
DOUBLE LAYER CAPACITOR
LK055473A
LK055473A
Ohmite
DOUBLE LAYER CAPACITOR
LK055473A
LK055473A
Ohmite
DOUBLE LAYER CAPACITOR
LK055474A
LK055474A
Ohmite
MAXCAP 470MF 5.5V
LK055474A
LK055474A
Ohmite
MAXCAP 470MF 5.5V
LK055223A Compare Parts
  • LK055223A vs LK055474A
  • LK055223A vs LK055473A
  • LK055223A vs LK055473A
  • LK055223A vs LK055224A
  • LK055223A vs LK055105A
  • LK055223A vs LK055105A
  • LK055223A vs LK055104A
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller