VHT68M10
VHT68M10
Active
Description:  CAP ALUM 68UF 20% 10V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   VHT68M10 Datasheet
History Price: $0.04
In Stock: 17900
VHT68M10 Specification
Specification
Part No
VHT68M10
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
VHT
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 105℃
Lifetime @ Temp.
-40℃ ~ 105℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
0.079" (2.00mm)
Lead Spacing
0.197" Dia (5.00mm)
Size / Dimension
0.433" (11.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
VHT68M10 PDF Datasheet
VHT68M10 Related Parts
VHT.1M100
VHT.1M100
NTE Electronics
CAP ALUM 0.1UF 20% 100V RADIAL
VHT.1M50
VHT.1M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
VHT.1M63
VHT.1M63
NTE Electronics
CAP ALUM 0.1UF 20% 63V RADIAL
VHT.22M100
VHT.22M100
NTE Electronics
CAP ALUM 0.22UF 20% 100V RADIAL
VHT.22M50
VHT.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
VHT.22M63
VHT.22M63
NTE Electronics
CAP ALUM 0.22UF 20% 63V RADIAL
VHT.33M100
VHT.33M100
NTE Electronics
CAP ALUM 0.33UF 20% 100V RADIAL
VHT.33M50
VHT.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
VHT.33M63
VHT.33M63
NTE Electronics
CAP ALUM 0.33UF 20% 63V RADIAL
VHT.47M100
VHT.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V RADIAL
VHT.47M160
VHT.47M160
NTE Electronics
CAP ALUM 0.47UF 20% 160V RADIAL
VHT.47M250
VHT.47M250
NTE Electronics
CAP ALUM 0.47UF 20% 250V RADIAL
VHT68M10 Compare Parts
  • VHT68M10 vs VHT820M6.3
  • VHT68M10 vs VHT820M50
  • VHT68M10 vs VHT820M25
  • VHT68M10 vs VHT820M16
  • VHT68M10 vs VHT820M100
  • VHT68M10 vs VHT820M10
  • VHT68M10 vs VHT8200M6.3
  • VHT68M10 vs VHT8200M25
  • VHT68M10 vs VHT8200M10
  • VHT68M10 vs VHT68M63
  • VHT68M10 vs VHT68M50
  • VHT68M10 vs VHT68M450
  • VHT68M10 vs VHT68M350
  • VHT68M10 vs VHT68M250
  • VHT68M10 vs VHT68M25
  • VHT68M10 vs VHT68M160
  • VHT68M10 vs VHT68M100
  • VHT68M10 vs VHT680M63
  • VHT68M10 vs VHT680M6.3
  • VHT68M10 vs VHT680M50
  • VHT68M10 vs VHT680M25
  • VHT68M10 vs VHT680M16
  • VHT68M10 vs VHT680M100
  • VHT68M10 vs VHT680M10
  • VHT68M10 vs VHT6800M50
  • VHT68M10 vs VHT6800M35
  • VHT68M10 vs VHT6800M25
  • VHT68M10 vs VHT6800M16
  • VHT68M10 vs VHT6800M10
  • VHT68M10 vs VHT6.8M63
  • VHT68M10 vs VHT6.8M50
  • VHT68M10 vs VHT6.8M450
  • VHT68M10 vs VHT6.8M350
  • VHT68M10 vs VHT6.8M250
  • VHT68M10 vs VHT6.8M160
  • VHT68M10 vs VHT6.8M100
  • VHT68M10 vs VHT560M63
  • VHT68M10 vs VHT560M50
  • VHT68M10 vs VHT560M25
  • VHT68M10 vs VHT560M100
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.