Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics ULM47M16
ULM47M16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 16V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
ULM47M16 Datasheet
History Price: $0.14
In Stock: 32970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ULM47M16 Specification
Specification
Part No
ULM47M16
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
ULM
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.256" (6.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ULM47M16 PDF Datasheet
ULM47M16 Datasheet
Click and Download: ULM47M16 Datasheet
ULM47M16 Related Parts
ULM.10M50
NTE Electronics
CAP ALUM 0.1UF 20% 50V RADIAL
ULM.22M50
NTE Electronics
CAP ALUM 0.22UF 20% 50V RADIAL
ULM.33M50
NTE Electronics
CAP ALUM 0.33UF 20% 50V RADIAL
ULM.47M50
NTE Electronics
CAP ALUM 0.47UF 20% 50V RADIAL
ULM100M16
NTE Electronics
CAP ALUM 100UF 20% 16V RADIAL
ULM100M6.3
NTE Electronics
CAP ALUM 100UF 20% 6.3V RADIAL
ULM10M16
NTE Electronics
CAP ALUM 10UF 20% 16V RADIAL
ULM10M35
NTE Electronics
CAP ALUM 10UF 20% 35V RADIAL
ULM10M50
NTE Electronics
CAP ALUM 10UF 20% 50V RADIAL
ULM1M50
NTE Electronics
CAP ALUM 1UF 20% 50V RADIAL
ULM2.2M50
NTE Electronics
CAP ALUM 2.2UF 20% 50V RADIAL
ULM220M16
NTE Electronics
CAP ALUM 220UF 20% 16V RADIAL
ULM47M16 Compare Parts
ULM47M16 vs ULM68M16
ULM47M16 vs ULM47M6.3
ULM47M16 vs ULM47M35
ULM47M16 vs ULM470M6.3
ULM47M16 vs ULM4.7M50
ULM47M16 vs ULM33M6.3
ULM47M16 vs ULM33M50
ULM47M16 vs ULM33M35
ULM47M16 vs ULM33M16
ULM47M16 vs ULM330M6.3
ULM47M16 vs ULM3.3M50
ULM47M16 vs ULM22M50
ULM47M16 vs ULM22M35
ULM47M16 vs ULM22M16
ULM47M16 vs ULM220M6.3
ULM47M16 vs ULM220M16
ULM47M16 vs ULM2.2M50
ULM47M16 vs ULM1M50
ULM47M16 vs ULM10M50
ULM47M16 vs ULM10M35
ULM47M16 vs ULM10M16
ULM47M16 vs ULM100M6.3
ULM47M16 vs ULM100M16
ULM47M16 vs ULM.47M50
ULM47M16 vs ULM.33M50
ULM47M16 vs ULM.22M50
ULM47M16 vs ULM.10M50
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you