Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics TD47M6.3
TD47M6.3
Active
Tantalum Capacitors
Description:
CAP TANT 47UF 20% 6.3V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
TD47M6.3 Datasheet
History Price: $1.35
In Stock: 26685
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TD47M6.3 Specification
Specification
Part No
TD47M6.3
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
Operating Temperature
-
Lifetime @ Temp.
Through Hole
Mounting Type
Radial
Package / Case
0.256" Dia (6.50mm)
Size / Dimension
0.453" (11.50mm)
Height - Seated (Max)
0.100" (2.54mm)
Lead Spacing
-
Manufacturer Size Code
-
Features
General Purpose
Failure Rate
-
Ratings
-
TD47M6.3 PDF Datasheet
TD47M6.3 Datasheet
Click and Download: TD47M6.3 Datasheet
TD47M6.3 Related Parts
TD4.7M10
NTE Electronics
CAP TANT 4.7UF 20% 10V RADIAL
TD4.7M16
NTE Electronics
CAP TANT 4.7UF 20% 16V RADIAL
TD4.7M20
NTE Electronics
CAP TANT 4.7UF 20% 20V RADIAL
TD4.7M25
NTE Electronics
CAP TANT 4.7UF 20% 25V RADIAL
TD4.7M35
NTE Electronics
CAP TANT 4.7UF 20% 35V RADIAL
TD4.7M50
NTE Electronics
CAP TANT 4.7UF 20% 50V RADIAL
TD4.7M6.3
NTE Electronics
CAP TANT 4.7UF 20% 6.3V RADIAL
TD47M10
NTE Electronics
CAP TANT 47UF 20% 10V RADIAL
TD47M16
NTE Electronics
CAP TANT 47UF 20% 16V RADIAL
TD47M20
NTE Electronics
CAP TANT 47UF 20% 20V RADIAL
TD47M25
NTE Electronics
CAP TANT 47UF 20% 25V RADIAL
TD47M35
NTE Electronics
CAP TANT 47UF 20% 35V RADIAL
TD47M6.3 Compare Parts
TD47M6.3 vs TD47M25
TD47M6.3 vs TD47M20
TD47M6.3 vs TD47M16
TD47M6.3 vs TD47M10
TD47M6.3 vs TD4.7M6.3
TD47M6.3 vs TD4.7M50
TD47M6.3 vs TD4.7M35
TD47M6.3 vs TD4.7M25
TD47M6.3 vs TD4.7M20
TD47M6.3 vs TD4.7M16
TD47M6.3 vs TD4.7M10
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!