☰
TD33M35
TD33M35
Active
Description:  CAP TANT 33UF 20% 35V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD33M35 Datasheet
History Price: $6.57
In Stock: 37200
TD33M35 Specification
Specification
Part No
TD33M35
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
35 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Lead Spacing
0.100" (2.54mm)
Manufacturer Size Code
-
Features
-
Failure Rate
General Purpose
Ratings
-
TD33M35 PDF Datasheet
TD33M35 Related Parts
TD3.3M10
TD3.3M10
NTE Electronics
CAP TANT 3.3UF 20% 10V RADIAL
TD3.3M16
TD3.3M16
NTE Electronics
CAP TANT 3.3UF 20% 16V RADIAL
TD3.3M20
TD3.3M20
NTE Electronics
CAP TANT 3.3UF 20% 20V RADIAL
TD3.3M25
TD3.3M25
NTE Electronics
CAP TANT 3.3UF 20% 25V RADIAL
TD3.3M35
TD3.3M35
NTE Electronics
CAP TANT 3.3UF 20% 35V RADIAL
TD3.3M50
TD3.3M50
NTE Electronics
CAP TANT 3.3UF 20% 50V RADIAL
TD3.3M6.3
TD3.3M6.3
NTE Electronics
CAP TANT 3.3UF 20% 6.3V RADIAL
TD330M6.3
TD330M6.3
NTE Electronics
CAP TANT 330UF 20% 6.3V RADIAL
TD33M10
TD33M10
NTE Electronics
CAP TANT 33UF 20% 10V RADIAL
TD33M16
TD33M16
NTE Electronics
CAP TANT 33UF 20% 16V RADIAL
TD33M20
TD33M20
NTE Electronics
CAP TANT 33UF 20% 20V RADIAL
TD33M25
TD33M25
NTE Electronics
CAP TANT 33UF 20% 25V RADIAL
TD33M35 Compare Parts
  • TD33M35 vs TD33M25
  • TD33M35 vs TD33M20
  • TD33M35 vs TD33M16
  • TD33M35 vs TD33M10
  • TD33M35 vs TD330M6.3
  • TD33M35 vs TD3.3M6.3
  • TD33M35 vs TD3.3M50
  • TD33M35 vs TD3.3M35
  • TD33M35 vs TD3.3M25
  • TD33M35 vs TD3.3M20
  • TD33M35 vs TD3.3M16
  • TD33M35 vs TD3.3M10
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!