Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ NTE Electronics TD15M10
TD15M10
Active
Tantalum Capacitors
Description:
CAP TANT 15UF 20% 10V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
TD15M10 Datasheet
History Price: $0.97
In Stock: 47020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TD15M10 Specification
Specification
Part No
TD15M10
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 µF
Tolerance
?0%
Voltage - Rated
10 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.217" Dia (5.50mm)
Height - Seated (Max)
0.413" (10.50mm)
Lead Spacing
0.100" (2.54mm)
Manufacturer Size Code
-
Features
-
Failure Rate
General Purpose
Ratings
-
TD15M10 PDF Datasheet
TD15M10 Datasheet
Click and Download: TD15M10 Datasheet
TD15M10 Related Parts
TD1.0M20
NTE Electronics
CAP TANT 1UF 20% 20V RADIAL
TD1.0M25
NTE Electronics
CAP TANT 1UF 20% 25V RADIAL
TD1.0M35
NTE Electronics
CAP TANT 1UF 20% 35V RADIAL
TD1.0M50
NTE Electronics
CAP TANT 1UF 20% 50V RADIAL
TD1.5M16
NTE Electronics
CAP TANT 1.5UF 20% 16V RADIAL
TD1.5M20
NTE Electronics
CAP TANT 1.5UF 20% 20V RADIAL
TD1.5M25
NTE Electronics
CAP TANT 1.5UF 20% 25V RADIAL
TD1.5M50
NTE Electronics
CAP TANT 1.5UF 20% 50V RADIAL
TD100M10
NTE Electronics
CAP TANT 100UF 20% 10V RADIAL
TD100M16
NTE Electronics
CAP TANT 100UF 20% 16V RADIAL
TD100M20
NTE Electronics
CAP TANT 100UF 20% 20V RADIAL
TD100M6.3
NTE Electronics
CAP TANT 100UF 20% 6.3V RADIAL
TD15M10 Compare Parts
TD15M10 vs TD15M50
TD15M10 vs TD15M35
TD15M10 vs TD15M25
TD15M10 vs TD15M16
TD15M10 vs TD150M6.3
TD15M10 vs TD150M16
TD15M10 vs TD150M10
TD15M10 vs TD10M6.3
TD15M10 vs TD10M50
TD15M10 vs TD10M25
TD15M10 vs TD10M16
TD15M10 vs TD10M10
TD15M10 vs TD100M6.3
TD15M10 vs TD100M20
TD15M10 vs TD100M16
TD15M10 vs TD100M10
TD15M10 vs TD1.5M50
TD15M10 vs TD1.5M25
TD15M10 vs TD1.5M20
TD15M10 vs TD1.5M16
TD15M10 vs TD1.0M50
TD15M10 vs TD1.0M35
TD15M10 vs TD1.0M25
TD15M10 vs TD1.0M20
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!