☰
TD.68M50
TD.68M50
Active
Description:  CAP TANT 0.68UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD.68M50 Datasheet
History Price: $0.69
In Stock: 23680
TD.68M50 Specification
Specification
Part No
TD.68M50
Category
Tantalum Capacitors
Manufacturer
NTE Electronics
Series
TD
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.68 µF
Tolerance
?0%
Voltage - Rated
50 V
Type
Conformal Coated
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 85℃
Lifetime @ Temp.
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.177" Dia (4.50mm)
Height - Seated (Max)
0.354" (9.00mm)
Lead Spacing
0.100" (2.54mm)
Manufacturer Size Code
-
Features
-
Failure Rate
General Purpose
Ratings
-
TD.68M50 PDF Datasheet
TD.68M50 Related Parts
TD.15M35
TD.15M35
NTE Electronics
CAP TANT 0.15UF 20% 35V RADIAL
TD.15M50
TD.15M50
NTE Electronics
CAP TANT 0.15UF 20% 50V RADIAL
TD.1M50
TD.1M50
NTE Electronics
CAP TANT 0.1UF 20% 50V RADIAL
TD.22M35
TD.22M35
NTE Electronics
CAP TANT 0.22UF 20% 35V RADIAL
TD.22M50
TD.22M50
NTE Electronics
CAP TANT 0.22UF 20% 50V RADIAL
TD.33M50
TD.33M50
NTE Electronics
CAP TANT 0.33UF 20% 50V RADIAL
TD.47M35
TD.47M35
NTE Electronics
CAP TANT 0.47UF 20% 35V RADIAL
TD.47M50
TD.47M50
NTE Electronics
CAP TANT 0.47UF 20% 50V RADIAL
TD.68M35
TD.68M35
NTE Electronics
CAP TANT 0.68UF 20% 35V RADIAL
TD.68M50 Compare Parts
  • TD.68M50 vs TD.47M50
  • TD.68M50 vs TD.47M35
  • TD.68M50 vs TD.33M50
  • TD.68M50 vs TD.22M50
  • TD.68M50 vs TD.22M35
  • TD.68M50 vs TD.1M50
  • TD.68M50 vs TD.15M50
  • TD.68M50 vs TD.15M35
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet