Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics SMC1206J271
SMC1206J271
Active
Ceramic Capacitors
Description:
CAP CER 270PF 50V C0G/NP0 1206
Manufacturer:
NTE Electronics
Datasheet:
SMC1206J271 Datasheet
History Price: $0.08
In Stock: 20160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMC1206J271 Specification
Specification
Part No
SMC1206J271
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
SMC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
270 pF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
Thickness (Max)
0.031" (0.80mm)
Lead Spacing
-
Lead Style
-
SMC1206J271 PDF Datasheet
SMC1206J271 Datasheet
Click and Download: SMC1206J271 Datasheet
SMC1206J271 Related Parts
SMC0805C1D0
NTE Electronics
CAP CER 1PF 50V C0G/NP0 0805
SMC0805C1D2
NTE Electronics
CAP CER 1.2PF 50V C0G/NP0 0805
SMC0805C1D5
NTE Electronics
CAP CER 1.5PF 50V C0G/NP0 0805
SMC0805C1D8
NTE Electronics
CAP CER 1.8PF 50V C0G/NP0 0805
SMC0805C2D2
NTE Electronics
CAP CER 2.2PF 50V C0G/NP0 0805
SMC0805C2D7
NTE Electronics
CAP CER 2.7PF 50V C0G/NP0 0805
SMC0805C3D3
NTE Electronics
CAP CER 3.3PF 50V C0G/NP0 0805
SMC0805C3D9
NTE Electronics
CAP CER 3.9PF 50V C0G/NP0 0805
SMC0805C4D7
NTE Electronics
CAP CER 4.7PF 50V C0G/NP0 0805
SMC0805C5D6
NTE Electronics
CAP CER 5.6PF 50V C0G/NP0 0805
SMC0805C6D8
NTE Electronics
CAP CER 6.8PF 50V C0G/NP0 0805
SMC0805C8D2
NTE Electronics
CAP CER 8.2PF 50V C0G/NP0 0805
SMC1206J271 Compare Parts
SMC1206J271 vs SMC1206Z334
SMC1206J271 vs SMC1206Z225
SMC1206J271 vs SMC1206Z224
SMC1206J271 vs SMC1206Z105
SMC1206J271 vs SMC1206Z104
SMC1206J271 vs SMC1206K823
SMC1206J271 vs SMC1206K822
SMC1206J271 vs SMC1206K683
SMC1206J271 vs SMC1206K682
SMC1206J271 vs SMC1206K563
SMC1206J271 vs SMC1206K562
SMC1206J271 vs SMC1206K473
SMC1206J271 vs SMC1206K472
SMC1206J271 vs SMC1206K393
SMC1206J271 vs SMC1206K392
SMC1206J271 vs SMC1206K333
SMC1206J271 vs SMC1206K332
SMC1206J271 vs SMC1206K273
SMC1206J271 vs SMC1206K272
SMC1206J271 vs SMC1206K223
SMC1206J271 vs SMC1206K222
SMC1206J271 vs SMC1206K183
SMC1206J271 vs SMC1206K182
SMC1206J271 vs SMC1206K153
SMC1206J271 vs SMC1206K152
SMC1206J271 vs SMC1206K123
SMC1206J271 vs SMC1206K122
SMC1206J271 vs SMC1206K104
SMC1206J271 vs SMC1206K103
SMC1206J271 vs SMC1206K102
SMC1206J271 vs SMC1206J821
SMC1206J271 vs SMC1206J820
SMC1206J271 vs SMC1206J681
SMC1206J271 vs SMC1206J680
SMC1206J271 vs SMC1206J561
SMC1206J271 vs SMC1206J560
SMC1206J271 vs SMC1206J470
SMC1206J271 vs SMC1206J391
SMC1206J271 vs SMC1206J390
SMC1206J271 vs SMC1206J331
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!