Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NPA22M50
NPA22M50
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22UF 20% 50V AXIAL
Manufacturer:
NTE Electronics
Datasheet:
NPA22M50 Datasheet
History Price: $1.06
In Stock: 21900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NPA22M50 Specification
Specification
Part No
NPA22M50
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
NPA
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.394" Dia x 0.826" L (10.00mm x 21.00mm)
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Axial, Can
NPA22M50 PDF Datasheet
NPA22M50 Datasheet
Click and Download: NPA22M50 Datasheet
NPA22M50 Related Parts
NPA.47M100
NTE Electronics
CAP ALUM 0.47UF 20% 100V AXIAL
NPA.47M50
NTE Electronics
CAP ALUM 0.47UF 20% 50V AXIAL
NPA.47M63
NTE Electronics
CAP ALUM 0.47UF 20% 63V AXIAL
NPA1000M16
NTE Electronics
CAP ALUM 1000UF 20% 16V AXIAL
NPA100M100
NTE Electronics
CAP ALUM 100UF 20% 100V AXIAL
NPA100M16
NTE Electronics
CAP ALUM 100UF 20% 16V AXIAL
NPA100M25
NTE Electronics
CAP ALUM 100UF 20% 25V AXIAL
NPA100M50
NTE Electronics
CAP ALUM 100UF 20% 50V AXIAL
NPA100M63
NTE Electronics
CAP ALUM 100UF 20% 63V AXIAL
NPA10M100
NTE Electronics
CAP ALUM 10UF 20% 100V AXIAL
NPA10M25
NTE Electronics
CAP ALUM 10UF 20% 25V AXIAL
NPA10M50
NTE Electronics
CAP ALUM 10UF 20% 50V AXIAL
NPA22M50 Compare Parts
NPA22M50 vs NPA47M100
NPA22M50 vs NPA470M25
NPA22M50 vs NPA470M16
NPA22M50 vs NPA4.7M63
NPA22M50 vs NPA4.7M50
NPA22M50 vs NPA4.7M100
NPA22M50 vs NPA33M63
NPA22M50 vs NPA33M50
NPA22M50 vs NPA33M25
NPA22M50 vs NPA33M16
NPA22M50 vs NPA33M100
NPA22M50 vs NPA330M63
NPA22M50 vs NPA330M25
NPA22M50 vs NPA330M16
NPA22M50 vs NPA3.3M63
NPA22M50 vs NPA3.3M50
NPA22M50 vs NPA3.3M100
NPA22M50 vs NPA22M63
NPA22M50 vs NPA22M25
NPA22M50 vs NPA22M16
NPA22M50 vs NPA22M100
NPA22M50 vs NPA220M63
NPA22M50 vs NPA220M50
NPA22M50 vs NPA220M25
NPA22M50 vs NPA220M16
NPA22M50 vs NPA2.2M63
NPA22M50 vs NPA2.2M50
NPA22M50 vs NPA2.2M100
NPA22M50 vs NPA1M63
NPA22M50 vs NPA1M50
NPA22M50 vs NPA1M100
NPA22M50 vs NPA10M63
NPA22M50 vs NPA10M50
NPA22M50 vs NPA10M25
NPA22M50 vs NPA10M100
NPA22M50 vs NPA100M63
NPA22M50 vs NPA100M50
NPA22M50 vs NPA100M25
NPA22M50 vs NPA100M16
NPA22M50 vs NPA100M100
Customer Reviews
4.95 out of 5.00 stars from 75 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.