☰
MSC250V108
MSC250V108
Active
Description:  CAP ALUM 108UF 250V QC TERM
Manufacturer:  NTE Electronics
Datasheet:   MSC250V108 Datasheet
History Price: Active
In Stock: 23060
MSC250V108 Specification
Specification
Part No
MSC250V108
Category
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
Series
MSC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
108 µF
Tolerance
-
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-40℃ ~ 65℃
Polarization
-
Ratings
-
Applications
Motor Start
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.630" (16.00mm)
Surface Mount Land Size
1.810" Dia (45.97mm)
Mounting Type
3.380" (85.85mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - QC Terminals
MSC250V108 PDF Datasheet
MSC250V108 Related Parts
MSC125V1000
MSC125V1000
NTE Electronics
CAP ALUM 1000UF 125V QC TERM
MSC125V1020
MSC125V1020
NTE Electronics
CAP ALUM 1020UF 125V RADIAL
MSC125V108
MSC125V108
NTE Electronics
CAP ALUM 108UF 125V QC TERM
MSC125V124
MSC125V124
NTE Electronics
CAP ALUM 124UF 125V QC TERM
MSC125V1280
MSC125V1280
NTE Electronics
CAP ALUM 1280UF 125V RADIAL
MSC125V130
MSC125V130
NTE Electronics
CAP ALUM 124UF 125V QC TERM
MSC125V145
MSC125V145
NTE Electronics
CAP ALUM 145UF 125V QC TERM
MSC125V1500
MSC125V1500
NTE Electronics
CAP ALUM 1500UF 125V RADIAL
MSC125V161
MSC125V161
NTE Electronics
CAP ALUM 161UF 125V QC TERM
MSC125V1800
MSC125V1800
NTE Electronics
CAP ALUM 1800UF 125V RADIAL
MSC125V189
MSC125V189
NTE Electronics
CAP ALUM 189UF 125V QC TERM
MSC125V200
MSC125V200
NTE Electronics
CAP ALUM 200UF 125V QC TERM
MSC250V108 Compare Parts
  • MSC250V108 vs MSC330V72
  • MSC250V108 vs MSC330V53
  • MSC250V108 vs MSC330V460
  • MSC250V108 vs MSC330V43
  • MSC250V108 vs MSC330V400
  • MSC250V108 vs MSC330V36
  • MSC250V108 vs MSC330V340
  • MSC250V108 vs MSC330V30
  • MSC250V108 vs MSC330V270
  • MSC250V108 vs MSC330V25
  • MSC250V108 vs MSC330V216
  • MSC250V108 vs MSC330V21
  • MSC250V108 vs MSC330V189
  • MSC250V108 vs MSC330V161
  • MSC250V108 vs MSC330V145
  • MSC250V108 vs MSC330V130
  • MSC250V108 vs MSC330V124
  • MSC250V108 vs MSC330V108
  • MSC250V108 vs MSC250V88
  • MSC250V108 vs MSC250V72
  • MSC250V108 vs MSC250V708
  • MSC250V108 vs MSC250V645
  • MSC250V108 vs MSC250V540
  • MSC250V108 vs MSC250V53
  • MSC250V108 vs MSC250V43
  • MSC250V108 vs MSC250V400
  • MSC250V108 vs MSC250V36
  • MSC250V108 vs MSC250V30
  • MSC250V108 vs MSC250V270
  • MSC250V108 vs MSC250V25
  • MSC250V108 vs MSC250V233
  • MSC250V108 vs MSC250V216
  • MSC250V108 vs MSC250V21
  • MSC250V108 vs MSC250V189
  • MSC250V108 vs MSC250V161
  • MSC250V108 vs MSC250V145
  • MSC250V108 vs MSC250V130
  • MSC250V108 vs MSC250V124
  • MSC250V108 vs MSC125V88
  • MSC250V108 vs MSC125V829
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class