Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Capacitor Networks, Arrays
/ NTE Electronics MRRC370V10/25
MRRC370V10/25
Active
Capacitor Networks, Arrays
Description:
CAP ARRAY 10UF/25UF 370V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
MRRC370V10/25 Datasheet
History Price: $12.73
In Stock: 25720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MRRC370V10/25 Specification
Specification
Part No
MRRC370V10/25
Category
Capacitor Networks, Arrays
Manufacturer
NTE Electronics
Series
MRRC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10µF, 25µF
Tolerance
?%
Voltage - Rated
370 V
Dielectric Material
Polypropylene (PP) Film, Metallized
Number of Capacitors
-
Circuit Type
Bussed
Temperature Coefficient
-
Ratings
-
Mounting Type
Chassis Mount
Package / Case
Radial, Can - 3 Lead
Supplier Device Package
-
Size / Dimension
2.070" Dia (52.60mm), Lip
Height - Seated (Max)
3.130" (79.38mm)
MRRC370V10/25 PDF Datasheet
MRRC370V10/25 Datasheet
Click and Download: MRRC370V10/25 Datasheet
MRRC370V10/25 Related Parts
MRRC370V10/20
NTE Electronics
CAP ARRAY 10UF/20UF 370V RADIAL
MRRC370V10/30
NTE Electronics
CAP ARRAY 10UF/30UF 370V RADIAL
MRRC370V10/40
NTE Electronics
CAP ARRAY 10UF/40UF 370V RADIAL
MRRC370V10/45
NTE Electronics
CAP ARRAY 10UF/45UF 370V RADIAL
MRRC370V10/50
NTE Electronics
CAP ARRAY 10UF/50UF 370V RADIAL
MRRC370V10/55
NTE Electronics
CAP ARRAY 10UF/55UF 370V RADIAL
MRRC370V3/30
NTE Electronics
CAP ARRAY 3UF/30UF 370V RADIAL
MRRC370V5/15
NTE Electronics
CAP ARRAY 5UF/15UF 370V RADIAL
MRRC370V5/20
NTE Electronics
CAP ARRAY 5UF/20UF 370V RADIAL
MRRC370V5/25
NTE Electronics
CAP ARRAY 5UF/25UF 370V RADIAL
MRRC370V5/30
NTE Electronics
CAP ARRAY 5UF/30UF 370V RADIAL
MRRC370V5/35
NTE Electronics
CAP ARRAY 5UF/35UF 370V RADIAL
MRRC370V10/25 Compare Parts
MRRC370V10/25 vs MRRC440V7R5/55
MRRC370V10/25 vs MRRC440V7R5/50
MRRC370V10/25 vs MRRC440V7R5/45
MRRC370V10/25 vs MRRC440V7R5/40
MRRC370V10/25 vs MRRC440V7R5/35
MRRC370V10/25 vs MRRC440V7R5/30
MRRC370V10/25 vs MRRC440V7R5/25
MRRC370V10/25 vs MRRC440V7R5/20
MRRC370V10/25 vs MRRC440V7R5/15
MRRC370V10/25 vs MRRC440V5/60
MRRC370V10/25 vs MRRC440V5/55
MRRC370V10/25 vs MRRC440V5/50
MRRC370V10/25 vs MRRC440V5/45
MRRC370V10/25 vs MRRC440V5/40
MRRC370V10/25 vs MRRC440V5/35
MRRC370V10/25 vs MRRC440V5/30
MRRC370V10/25 vs MRRC440V5/25
MRRC370V10/25 vs MRRC440V5/20
MRRC370V10/25 vs MRRC440V5/15
MRRC370V10/25 vs MRRC440V10/30
MRRC370V10/25 vs MRRC370V7R5/60
MRRC370V10/25 vs MRRC370V7R5/55
MRRC370V10/25 vs MRRC370V7R5/50
MRRC370V10/25 vs MRRC370V7R5/45
MRRC370V10/25 vs MRRC370V7R5/40
MRRC370V10/25 vs MRRC370V7R5/35
MRRC370V10/25 vs MRRC370V7R5/30
MRRC370V10/25 vs MRRC370V7R5/25
MRRC370V10/25 vs MRRC370V7R5/20
MRRC370V10/25 vs MRRC370V7R5/15
MRRC370V10/25 vs MRRC370V5/80
MRRC370V10/25 vs MRRC370V5/60
MRRC370V10/25 vs MRRC370V5/55
MRRC370V10/25 vs MRRC370V5/50
MRRC370V10/25 vs MRRC370V5/45
MRRC370V10/25 vs MRRC370V5/40
MRRC370V10/25 vs MRRC370V5/35
MRRC370V10/25 vs MRRC370V5/30
MRRC370V10/25 vs MRRC370V5/25
MRRC370V10/25 vs MRRC370V5/20
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time