Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ NTE Electronics MRC370V2
MRC370V2
Active
Film Capacitors
Description:
CAP FILM 2UF 6% 370VAC RADIAL
Manufacturer:
NTE Electronics
Datasheet:
MRC370V2 Datasheet
History Price: $7.3
In Stock: 30350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MRC370V2 Specification
Specification
Part No
MRC370V2
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
MRC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2 µF
Tolerance
?%
Voltage Rating - AC
370V
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Chassis Mount
Package / Case
Radial, Can
Size / Dimension
2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
Height - Seated (Max)
1.500" (38.10mm)
Termination
Quick Connect - 0.250" (6.3mm)
Lead Spacing
0.810" (20.57mm)
Applications
Motor Run
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
MRC370V2 PDF Datasheet
MRC370V2 Datasheet
Click and Download: MRC370V2 Datasheet
MRC370V2 Related Parts
MRC370V10
NTE Electronics
CAP FILM 10UF 6% 370VAC RADIAL
MRC370V12R5
NTE Electronics
CAP FILM 12.5UF 6% 370VAC RADIAL
MRC370V15
NTE Electronics
CAP FILM 15UF 6% 370VAC RADIAL
MRC370V17R5
NTE Electronics
CAP FILM 17.5UF 6% 370VAC RADIAL
MRC370V20
NTE Electronics
CAP FILM 20UF 6% 370VAC RADIAL
MRC370V25
NTE Electronics
CAP FILM 25UF 6% 370VAC RADIAL
MRC370V3
NTE Electronics
CAP FILM 3UF 6% 370VAC RADIAL
MRC370V30
NTE Electronics
CAP FILM 30UF 6% 370VAC RADIAL
MRC370V35
NTE Electronics
CAP FILM 35UF 6% 370VAC RADIAL
MRC370V4
NTE Electronics
CAP FILM 4UF 6% 370VAC RADIAL
MRC370V40
NTE Electronics
CAP FILM 40UF 6% 370VAC RADIAL
MRC370V45
NTE Electronics
CAP FILM 45UF 6% 370VAC RADIAL
MRC370V2 Compare Parts
MRC370V2 vs MRC440V60
MRC370V2 vs MRC440V6
MRC370V2 vs MRC440V55
MRC370V2 vs MRC440V50
MRC370V2 vs MRC440V5
MRC370V2 vs MRC440V45
MRC370V2 vs MRC440V40
MRC370V2 vs MRC440V4
MRC370V2 vs MRC440V35
MRC370V2 vs MRC440V30
MRC370V2 vs MRC440V3
MRC370V2 vs MRC440V25
MRC370V2 vs MRC440V20
MRC370V2 vs MRC440V2
MRC370V2 vs MRC440V17R5
MRC370V2 vs MRC440V15
MRC370V2 vs MRC440V12R5
MRC370V2 vs MRC440V10
MRC370V2 vs MRC370V7R5
MRC370V2 vs MRC370V6
MRC370V2 vs MRC370V50
MRC370V2 vs MRC370V5
MRC370V2 vs MRC370V45
MRC370V2 vs MRC370V40
MRC370V2 vs MRC370V4
MRC370V2 vs MRC370V35
MRC370V2 vs MRC370V30
MRC370V2 vs MRC370V3
MRC370V2 vs MRC370V25
MRC370V2 vs MRC370V20
MRC370V2 vs MRC370V17R5
MRC370V2 vs MRC370V15
MRC370V2 vs MRC370V12R5
MRC370V2 vs MRC370V10
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object