Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ NTE Electronics MLR683K250
MLR683K250
Active
Film Capacitors
Description:
CAP FILM 0.068UF 10% 250VDC RAD
Manufacturer:
NTE Electronics
Datasheet:
MLR683K250 Datasheet
History Price: $0.5
In Stock: 33275
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MLR683K250 Specification
Specification
Part No
MLR683K250
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
MLR
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.068 µF
Tolerance
?0%
Voltage Rating - AC
125V
Voltage Rating - DC
250V
Dielectric Material
Polyester
Operating Temperature
-55℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.551" L x 0.236" W (14.00mm x 6.00mm)
Height - Seated (Max)
0.453" (11.50mm)
Termination
PC Pins
Lead Spacing
0.394" (10.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
MLR683K250 PDF Datasheet
MLR683K250 Datasheet
Click and Download: MLR683K250 Datasheet
MLR683K250 Related Parts
MLR102K100
NTE Electronics
CAP FILM 1000PF 10% 100VDC RAD
MLR102K50
NTE Electronics
CAP FILM 1000PF 10% 50VDC RADIAL
MLR102K630
NTE Electronics
CAP FILM 1000PF 10% 630VDC RAD
MLR103K100
NTE Electronics
CAP FILM 10000PF 10% 100VDC RAD
MLR103K250
NTE Electronics
CAP FILM 10000PF 10% 250VDC RAD
MLR103K400
NTE Electronics
CAP FILM 10000PF 10% 400VDC RAD
MLR103K50
NTE Electronics
CAP FILM 10000PF 10% 50VDC RAD
MLR103K630
NTE Electronics
CAP FILM 10000PF 10% 630VDC RAD
MLR104K100
NTE Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
MLR104K250
NTE Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
MLR104K400
NTE Electronics
CAP FILM 0.1UF 10% 400VDC RADIAL
MLR104K50
NTE Electronics
CAP FILM 0.1UF 10% 50VDC RADIAL
MLR683K250 Compare Parts
MLR683K250 vs MLR824K250
MLR683K250 vs MLR824K100
MLR683K250 vs MLR823K630
MLR683K250 vs MLR823K400
MLR683K250 vs MLR823K250
MLR683K250 vs MLR823K100
MLR683K250 vs MLR822K100
MLR683K250 vs MLR802K630
MLR683K250 vs MLR684K630
MLR683K250 vs MLR684K400
MLR683K250 vs MLR684K250
MLR683K250 vs MLR684K100
MLR683K250 vs MLR683K630
MLR683K250 vs MLR683K400
MLR683K250 vs MLR683K100
MLR683K250 vs MLR682K630
MLR683K250 vs MLR682K100
MLR683K250 vs MLR565K250
MLR683K250 vs MLR564K630
MLR683K250 vs MLR564K250
MLR683K250 vs MLR564K100
MLR683K250 vs MLR563K630
MLR683K250 vs MLR563K400
MLR683K250 vs MLR563K100
MLR683K250 vs MLR562K630
MLR683K250 vs MLR562K100
MLR683K250 vs MLR504K630
MLR683K250 vs MLR503K630
MLR683K250 vs MLR502K630
MLR683K250 vs MLR475K250
MLR683K250 vs MLR474K630
MLR683K250 vs MLR474K400
MLR683K250 vs MLR474K250
MLR683K250 vs MLR474K100
MLR683K250 vs MLR473K630
MLR683K250 vs MLR473K50
MLR683K250 vs MLR473K400
MLR683K250 vs MLR473K250
MLR683K250 vs MLR473K100
MLR683K250 vs MLR472K630
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay