☰
CFC-2.5
CFC-2.5
Active
Description:  CAP-CEILING FAN 2.5UFD
Manufacturer:  NTE Electronics
Datasheet:   CFC-2.5 Datasheet
History Price: $3.18
In Stock: 47830
CFC-2.5 Specification
Specification
Part No
CFC-2.5
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
CFC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.5 µF
Tolerance
-
Voltage Rating - AC
250V
Voltage Rating - DC
-
Dielectric Material
Polyester, Metallized
Operating Temperature
-25℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.945" (24.00mm)
Termination
Wire Leads
Lead Spacing
1.063" (27.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
CFC-2.5 PDF Datasheet
CFC-2.5 Related Parts
CFC-1
CFC-1
NTE Electronics
CAP-CEILING FAN 1UFD
CFC-10
CFC-10
NTE Electronics
CAP-CEILING FAN 10UFD
CFC-2
CFC-2
NTE Electronics
CAP-CEILING FAN 2UFD
CFC-3
CFC-3
NTE Electronics
CAP-CEILING FAN50V 3UFD2
CFC-3.5
CFC-3.5
NTE Electronics
CAP-CEILING FAN 3.5UFD
CFC-3.75
CFC-3.75
NTE Electronics
CAP-CEILING FAN 3.75UFD
CFC-4
CFC-4
NTE Electronics
CAP-CEILING FAN 4UFD
CFC-4.5
CFC-4.5
NTE Electronics
CAP-CEILING FAN 4.5UFD
CFC-4.75
CFC-4.75
NTE Electronics
CAP-CEILING FAN 4.75UFD
CFC-5
CFC-5
NTE Electronics
CAP-CEILING FAN 5UFD
CFC-6
CFC-6
NTE Electronics
CAP-CEILING FAN 6UFD
CFC-7
CFC-7
NTE Electronics
CAP-CEILING FAN 7UFD
CFC-2.5 Compare Parts
  • CFC-2.5 vs CFC-7
  • CFC-2.5 vs CFC-6
  • CFC-2.5 vs CFC-5
  • CFC-2.5 vs CFC-4.75
  • CFC-2.5 vs CFC-4.5
  • CFC-2.5 vs CFC-4
  • CFC-2.5 vs CFC-3.75
  • CFC-2.5 vs CFC-3.5
  • CFC-2.5 vs CFC-3
  • CFC-2.5 vs CFC-2
  • CFC-2.5 vs CFC-10
  • CFC-2.5 vs CFC-1
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks