☰
CFC-2/5.5
CFC-2/5.5
Active
Description:  CAP ARRAY 2UF/5.5UF CEILING FAN
Manufacturer:  NTE Electronics
Datasheet:   CFC-2/5.5 Datasheet
History Price: $6.65
In Stock: 7520
CFC-2/5.5 Specification
Specification
Part No
CFC-2/5.5
Category
Capacitor Networks, Arrays
Manufacturer
NTE Electronics
Series
CFC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2µF, 5.5µF
Tolerance
-
Voltage - Rated
-
Dielectric Material
-
Number of Capacitors
-
Circuit Type
-
Temperature Coefficient
-
Ratings
-
Mounting Type
Chassis Mount
Package / Case
-
Supplier Device Package
-
Size / Dimension
-
Height - Seated (Max)
-
CFC-2/5.5 PDF Datasheet
CFC-2/5.5 Related Parts
CFC-1.2/2.3
CFC-1.2/2.3
NTE Electronics
CAP ARRAY 1.2/2.3UF CEILING FAN
CFC-1.25/2.3
CFC-1.25/2.3
NTE Electronics
CAP ARRAY 1.25/2.3UF CEILING FAN
CFC-1.3/2.7
CFC-1.3/2.7
NTE Electronics
CAP ARRAY 1.3/2.7UF CEILING FAN
CFC-1.5/2.5
CFC-1.5/2.5
NTE Electronics
CAP ARRAY 1.5/2.5UF CEILING FAN
CFC-1/2
CFC-1/2
NTE Electronics
CAP ARRAY 1UF/2UF CEILING FAN
CFC-2/4
CFC-2/4
NTE Electronics
CAP ARRAY 2UF/4UF CEILING FAN
CFC-2/4.5
CFC-2/4.5
NTE Electronics
CAP ARRAY 2UF/4.5UF CEILING FAN
CFC-3.5/1.5
CFC-3.5/1.5
NTE Electronics
CAP ARRAY 3.5/1.5UF CEILING FAN
CFC-3/1.5
CFC-3/1.5
NTE Electronics
CAP ARRAY 3UF/1.5UF CEILING FAN
CFC-3/6
CFC-3/6
NTE Electronics
CAP ARRAY 3UF/6UF CEILING FAN
CFC-3/6.5
CFC-3/6.5
NTE Electronics
CAP ARRAY 3UF/6.5UF CEILING FAN
CFC-5/6
CFC-5/6
NTE Electronics
CAP ARRAY 5UF/6UF CEILING FAN
CFC-2/5.5 Compare Parts
  • CFC-2/5.5 vs CFC-5/8.5
  • CFC-2/5.5 vs CFC-5/8.2
  • CFC-2/5.5 vs CFC-5/6
  • CFC-2/5.5 vs CFC-3/6.5
  • CFC-2/5.5 vs CFC-3/6
  • CFC-2/5.5 vs CFC-3/1.5
  • CFC-2/5.5 vs CFC-3.5/1.5
  • CFC-2/5.5 vs CFC-2/4.5
  • CFC-2/5.5 vs CFC-2/4
  • CFC-2/5.5 vs CFC-1/2
  • CFC-2/5.5 vs CFC-1.5/2.5
  • CFC-2/5.5 vs CFC-1.3/2.7
  • CFC-2/5.5 vs CFC-1.25/2.3
  • CFC-2/5.5 vs CFC-1.2/2.3
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.