☰
90410
90410
Active
Description:  CAP CER 0.1UF 1KV Z5V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   90410 Datasheet
History Price: $1.37
In Stock: 37880
90410 Specification
Specification
Part No
90410
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
-20%, +80%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Z5V
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.787" Dia (20.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Thickness (Max)
-
Lead Spacing
0.413" (10.50mm)
Lead Style
Straight
90410 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend