☰
90215
90215
Active
Description:  CAP CER 1500PF 1KV Z5V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   90215 Datasheet
History Price: $0.25
In Stock: 8850
90215 Specification
Specification
Part No
90215
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 pF
Tolerance
-20%, +80%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Z5V
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.276" (7.00mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
90215 PDF Datasheet
90215 Related Parts
90210
90210
NTE Electronics
CAP CER 1000PF 1KV Y5P RADIAL
90212
90212
NTE Electronics
CAP CER 1200PF 1KV Z5V RADIAL
90218
90218
NTE Electronics
CAP CER 1800PF 1KV Z5V RADIAL
90220
90220
NTE Electronics
CAP CER 2000PF 1KV Z5V RADIAL
90222
90222
NTE Electronics
CAP CER 2200PF 1KV Z5U RADIAL
90227
90227
NTE Electronics
CAP CER 2700PF 1KV Z5V RADIAL
90230
90230
NTE Electronics
CAP CER 3000PF 1KV Z5V RADIAL
90233
90233
NTE Electronics
CAP CER 3300PF 1KV Z5V RADIAL
90239
90239
NTE Electronics
CAP CER 3900PF 1KV Z5V RADIAL
90243
90243
NTE Electronics
CAP CER 4300PF 1KV Z5V RADIAL
90250
90250
NTE Electronics
CAP CER 5000PF 1KV Z5V RADIAL
90256
90256
NTE Electronics
CAP CER 5600PF 1KV Z5V RADIAL
90215 Compare Parts
  • 90215 vs 90275
  • 90215 vs 90268
  • 90215 vs 90256
  • 90215 vs 90250
  • 90215 vs 90243
  • 90215 vs 90239
  • 90215 vs 90233
  • 90215 vs 90230
  • 90215 vs 90227
  • 90215 vs 90222
  • 90215 vs 90220
  • 90215 vs 90218
  • 90215 vs 90212
  • 90215 vs 90210
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!