☰
90125
90125
Active
Description:  CAP CER 250PF 1KV Y5P RADIAL
Manufacturer:  NTE Electronics
Datasheet:   90125 Datasheet
History Price: $0.17
In Stock: 13690
90125 Specification
Specification
Part No
90125
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
250 pF
Tolerance
?%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Y5P
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.236" Dia (6.00mm)
Height - Seated (Max)
0.315" (8.00mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
90125 PDF Datasheet
90125 Related Parts
90112
90112
NTE Electronics
CAP CER 120PF 1KV Y5F RADIAL
90115
90115
NTE Electronics
CAP CER 150PF 1KV Y5F RADIAL
90118
90118
NTE Electronics
CAP CER 180PF 1KV Y5F RADIAL
90120
90120
NTE Electronics
CAP CER 200PF 1KV Y5P RADIAL
90122
90122
NTE Electronics
CAP CER 220PF 1KV Y5P RADIAL
90130
90130
NTE Electronics
CAP CER 300PF 1KV Y5P RADIAL
90139
90139
NTE Electronics
CAP CER 390PF 1KV Y5P RADIAL
90140
90140
NTE Electronics
CAP CER 400PF 1KV Y5P RADIAL
90143
90143
NTE Electronics
CAP CER 430PF 1KV Y5P RADIAL
90150
90150
NTE Electronics
CAP CER 500PF 1KV Y5P RADIAL
90156
90156
NTE Electronics
CAP CER 560PF 1KV Y5P RADIAL
90175
90175
NTE Electronics
CAP CER 750PF 1KV Y5P RADIAL
90125 Compare Parts
  • 90125 vs 90182
  • 90125 vs 90175
  • 90125 vs 90156
  • 90125 vs 90150
  • 90125 vs 90143
  • 90125 vs 90140
  • 90125 vs 90139
  • 90125 vs 90130
  • 90125 vs 90122
  • 90125 vs 90120
  • 90125 vs 90118
  • 90125 vs 90115
  • 90125 vs 90112
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks