☰
9003D3
9003D3
Active
Description:  CAP CER 3.3PF 1KV SL RADIAL/DISC
Manufacturer:  NTE Electronics
Datasheet:   9003D3 Datasheet
History Price: $0.17
In Stock: 33920
9003D3 Specification
Specification
Part No
9003D3
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 pF
Tolerance
?.5pF
Voltage - Rated
1000V (1kV)
Temperature Coefficient
SL
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.236" Dia (6.00mm)
Height - Seated (Max)
0.315" (8.00mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
9003D3 Related Parts
90010
90010
NTE Electronics
CAP CER 10PF 1KV SL RADIAL/DISC
90012
90012
NTE Electronics
CAP CER 12PF 1KV SL RADIAL/DISC
90013
90013
NTE Electronics
CAP CER 13PF 1KV SL RADIAL/DISC
90015
90015
NTE Electronics
CAP CER 15PF 1KV SL RADIAL/DISC
90018
90018
NTE Electronics
CAP CER 18PF 1KV SL RADIAL/DISC
90022
90022
NTE Electronics
CAP CER 22PF 1KV SL RADIAL/DISC
90024
90024
NTE Electronics
CAP CER 24PF 1KV SL RADIAL/DISC
90027
90027
NTE Electronics
CAP CER 27PF 1KV SL RADIAL/DISC
90033
90033
NTE Electronics
CAP CER 33PF 1KV SL RADIAL/DISC
90039
90039
NTE Electronics
CAP CER 39PF 1KV SL RADIAL/DISC
90047
90047
NTE Electronics
CAP CER 47PF 1KV SL RADIAL/DISC
90050
90050
NTE Electronics
CAP CER 50PF 1KV SL RADIAL/DISC
9003D3 Compare Parts
  • 9003D3 vs 9008D0
  • 9003D3 vs 9007D5
  • 9003D3 vs 9006D8
  • 9003D3 vs 9006D2
  • 9003D3 vs 9005D6
  • 9003D3 vs 9005D0
  • 9003D3 vs 9004D7
  • 9003D3 vs 9004D0
  • 9003D3 vs 9003D0
  • 9003D3 vs 9002D7
  • 9003D3 vs 9002D2
  • 9003D3 vs 9002D0
  • 9003D3 vs 9001D0
  • 9003D3 vs 90091
  • 9003D3 vs 90082
  • 9003D3 vs 90075
  • 9003D3 vs 90068
  • 9003D3 vs 90062
  • 9003D3 vs 90056
  • 9003D3 vs 90050
  • 9003D3 vs 90047
  • 9003D3 vs 90039
  • 9003D3 vs 90033
  • 9003D3 vs 90027
  • 9003D3 vs 90024
  • 9003D3 vs 90022
  • 9003D3 vs 90018
  • 9003D3 vs 90015
  • 9003D3 vs 90013
  • 9003D3 vs 90012
  • 9003D3 vs 90010
  • 9003D3 vs 900C105MT100X
  • 9003D3 vs 900C104MT200X
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.