☰
89268
89268
Active
Description:  CAP CER 6800PF 50V YSP RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89268 Datasheet
History Price: $0.11
In Stock: 43795
89268 Specification
Specification
Part No
89268
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
89000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
YSP
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.374" Dia (9.50mm)
Height - Seated (Max)
0.413" (10.50mm)
Thickness (Max)
-
Lead Spacing
0.201" (5.10mm)
Lead Style
Straight
89268 PDF Datasheet
89268 Related Parts
89210
89210
NTE Electronics
CAP CER 1000PF 50V YSP RADIAL
89212
89212
NTE Electronics
CAP CER 1200PF 50V YSP RADIAL
89215
89215
NTE Electronics
CAP CER 1500PF 50V YSP RADIAL
89233
89233
NTE Electronics
CAP CER 3300PF 50V YSP RADIAL
89247
89247
NTE Electronics
CAP CER 4700PF 50V YSP RADIAL
89256
89256
NTE Electronics
CAP CER 5600PF 50V YSP RADIAL
89282
89282
NTE Electronics
CAP CER 8200PF 50V YSP RADIAL
89268 Compare Parts
  • 89268 vs 89256
  • 89268 vs 89247
  • 89268 vs 89233
  • 89268 vs 89215
  • 89268 vs 89212
  • 89268 vs 89210
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund