☰
89168
89168
Active
Description:  CAP CER 680PF 50V YSP RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89168 Datasheet
History Price: $0.09
In Stock: 46490
89168 Specification
Specification
Part No
89168
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
89000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
YSP
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.157" Dia (4.00mm)
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.098" (2.50mm)
Lead Spacing
Straight
Lead Style
-
89168 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok