☰
89033
89033
Active
Description:  CAP CER 33PF 50V C0G/NP0 RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89033 Datasheet
History Price: $0.09
In Stock: 3480
89033 Specification
Specification
Part No
89033
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
89000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.197" Dia (5.00mm)
Size / Dimension
0.236" (6.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.098" (2.50mm)
Lead Spacing
Straight
Lead Style
-
89033 PDF Datasheet
89033 Related Parts
89012
89012
NTE Electronics
CAP CER 12PF 50V C0G/NP0 RADIAL
89015
89015
NTE Electronics
CAP CER 15PF 50V C0G/NP0 RADIAL
89039
89039
NTE Electronics
CAP CER 39PF 50V C0G/NP0 RADIAL
89047
89047
NTE Electronics
CAP CER 47PF 50V C0G/NP0 RADIAL
89056
89056
NTE Electronics
CAP CER 56PF 50V C0G/NP0 RADIAL
89068
89068
NTE Electronics
CAP CER 68PF 50V C0G/NP0 RADIAL
8901D5
8901D5
NTE Electronics
CAP CER 1.5PF 50V C0G/NP0 RADIAL
8902D0
8902D0
NTE Electronics
CAP CER 2PF 50V C0G/NP0 RADIAL
8903D0
8903D0
NTE Electronics
CAP CER 3PF 50V C0G/NP0 RADIAL
8905D0
8905D0
NTE Electronics
CAP CER 5PF 50V C0G/NP0 RADIAL
8906D0
8906D0
NTE Electronics
CAP CER 6PF 50V C0G/NP0 RADIAL
8907D0
8907D0
NTE Electronics
CAP CER 7PF 50V C0G/NP0 RADIAL
89033 Compare Parts
  • 89033 vs 8907D0
  • 89033 vs 8906D0
  • 89033 vs 8905D0
  • 89033 vs 8903D0
  • 89033 vs 8902D0
  • 89033 vs 8901D5
  • 89033 vs 89068
  • 89033 vs 89056
  • 89033 vs 89047
  • 89033 vs 89039
  • 89033 vs 89015
  • 89033 vs 89012
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast