☰
UTT1E331MPD
UTT1E331MPD
Obsolete
Description:  CAP ALUM 330UF 20% 25V RADIAL
Manufacturer:  Nichicon
Datasheet:   UTT1E331MPD Datasheet
History Price: $0.65
In Stock: 10400
UTT1E331MPD Specification
Specification
Part No
UTT1E331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UTT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
178.8 mA @ 120 Hz
Size / Dimension
298 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.453" (11.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UTT1E331MPD Related Parts
UTT0J101MDD
UTT0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UTT0J101MDD1TE
UTT0J101MDD1TE
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UTT0J101MDD1TP
UTT0J101MDD1TP
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UTT0J220MDD
UTT0J220MDD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UTT0J221MDD
UTT0J221MDD
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UTT0J221MDD1TA
UTT0J221MDD1TA
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UTT0J221MDD1TD
UTT0J221MDD1TD
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UTT0J331MPD
UTT0J331MPD
Nichicon
CAP ALUM 330UF 20% 6.3V RADIAL
UTT0J331MPD1TA
UTT0J331MPD1TA
Nichicon
CAP ALUM 330UF 20% 6.3V RADIAL
UTT0J331MPD1TD
UTT0J331MPD1TD
Nichicon
CAP ALUM 330UF 20% 6.3V RADIAL
UTT0J470MDD1TE
UTT0J470MDD1TE
Nichicon
CAP ALUM 47UF 20% 6.3V RADIAL
UTT0J470MDD1TP
UTT0J470MDD1TP
Nichicon
CAP ALUM 47UF 20% 6.3V RADIAL
UTT1E331MPD Compare Parts
  • UTT1E331MPD vs UTT1V4R7MDD1TE
  • UTT1E331MPD vs UTT1V4R7MDD
  • UTT1E331MPD vs UTT1V470MDD1TD
  • UTT1E331MPD vs UTT1V470MDD
  • UTT1E331MPD vs UTT1V330MDD1TA
  • UTT1E331MPD vs UTT1V330MDD
  • UTT1E331MPD vs UTT1V220MDD1TE
  • UTT1E331MPD vs UTT1V220MDD
  • UTT1E331MPD vs UTT1V100MDD1TP
  • UTT1E331MPD vs UTT1V100MDD1TE
  • UTT1E331MPD vs UTT1V100MDD
  • UTT1E331MPD vs UTT1H4R7MDD1TE
  • UTT1E331MPD vs UTT1H4R7MDD
  • UTT1E331MPD vs UTT1H470MPD1TD
  • UTT1E331MPD vs UTT1H470MPD1TA
  • UTT1E331MPD vs UTT1H470MPD
  • UTT1E331MPD vs UTT1H3R3MDD1TE
  • UTT1E331MPD vs UTT1H2R2MDD1TE
  • UTT1E331MPD vs UTT1H2R2MDD
  • UTT1E331MPD vs UTT1H220MDD1TD
  • UTT1E331MPD vs UTT1H220MDD1TA
  • UTT1E331MPD vs UTT1H220MDD
  • UTT1E331MPD vs UTT1H100MDD1TP
  • UTT1E331MPD vs UTT1H100MDD1TE
  • UTT1E331MPD vs UTT1H100MDD
  • UTT1E331MPD vs UTT1H010MDD1TP
  • UTT1E331MPD vs UTT1H010MDD1TE
  • UTT1E331MPD vs UTT1H010MDD
  • UTT1E331MPD vs UTT1E470MDD1TD
  • UTT1E331MPD vs UTT1E470MDD1TA
  • UTT1E331MPD vs UTT1E470MDD
  • UTT1E331MPD vs UTT1E331MPD1TD
  • UTT1E331MPD vs UTT1E331MPD1TA
  • UTT1E331MPD vs UTT1E330MDD1TP
  • UTT1E331MPD vs UTT1E330MDD1TE
  • UTT1E331MPD vs UTT1E330MDD
  • UTT1E331MPD vs UTT1E221MPD1TD
  • UTT1E331MPD vs UTT1E221MPD1TA
  • UTT1E331MPD vs UTT1E221MPD
  • UTT1E331MPD vs UTT1E220MDD1TP
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!