☰
USR1E101MDD
USR1E101MDD
Obsolete
Description:  CAP ALUM 100UF 20% 25V RADIAL
Manufacturer:  Nichicon
Datasheet:   USR1E101MDD Datasheet
History Price: Obsolete
In Stock: 29095
USR1E101MDD Specification
Specification
Part No
USR1E101MDD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
USR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
115 mA @ 120 Hz
Size / Dimension
172.5 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
USR1E101MDD Related Parts
USR0G101MDD
USR0G101MDD
Nichicon
CAP ALUM 100UF 20% 4V RADIAL
USR0G221MDD
USR0G221MDD
Nichicon
CAP ALUM 220UF 20% 4V RADIAL
USR0G221MDD1TE
USR0G221MDD1TE
Nichicon
CAP ALUM 220UF 20% 4V RADIAL
USR0G221MDD1TP
USR0G221MDD1TP
Nichicon
CAP ALUM 220UF 20% 4V RADIAL
USR0G330MDD
USR0G330MDD
Nichicon
CAP ALUM 33UF 20% 4V RADIAL
USR0G331MDD1TA
USR0G331MDD1TA
Nichicon
CAP ALUM 330UF 20% 4V RADIAL
USR0G331MDD1TD
USR0G331MDD1TD
Nichicon
CAP ALUM 330UF 20% 4V RADIAL
USR0G471MDD
USR0G471MDD
Nichicon
CAP ALUM 470UF 20% 4V RADIAL
USR0G471MDD1TA
USR0G471MDD1TA
Nichicon
CAP ALUM 470UF 20% 4V RADIAL
USR0G471MDD1TD
USR0G471MDD1TD
Nichicon
CAP ALUM 470UF 20% 4V RADIAL
USR0J101MDD
USR0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
USR0J101MDD1TP
USR0J101MDD1TP
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
USR1E101MDD Compare Parts
  • USR1E101MDD vs USR1V4R7MDD1TE
  • USR1E101MDD vs USR1V4R7MDD
  • USR1E101MDD vs USR1V470MDD1TD
  • USR1E101MDD vs USR1V470MDD1TA
  • USR1E101MDD vs USR1V470MDD
  • USR1E101MDD vs USR1V330MDD
  • USR1E101MDD vs USR1V220MDD
  • USR1E101MDD vs USR1V100MDD1TE
  • USR1E101MDD vs USR1V100MDD
  • USR1E101MDD vs USR1HR47MDD1TP
  • USR1E101MDD vs USR1HR47MDD1TE
  • USR1E101MDD vs USR1HR47MDD
  • USR1E101MDD vs USR1HR33MDD1TP
  • USR1E101MDD vs USR1HR33MDD1TE
  • USR1E101MDD vs USR1HR33MDD
  • USR1E101MDD vs USR1HR22MDD1TP
  • USR1E101MDD vs USR1HR22MDD1TE
  • USR1E101MDD vs USR1HR22MDD
  • USR1E101MDD vs USR1H4R7MDD1TP
  • USR1E101MDD vs USR1H4R7MDD
  • USR1E101MDD vs USR1H3R3MDD1TP
  • USR1E101MDD vs USR1H3R3MDD1TE
  • USR1E101MDD vs USR1H3R3MDD
  • USR1E101MDD vs USR1H330MDD1TD
  • USR1E101MDD vs USR1H330MDD1TA
  • USR1E101MDD vs USR1H330MDD
  • USR1E101MDD vs USR1H2R2MDD1TP
  • USR1E101MDD vs USR1H2R2MDD1TE
  • USR1E101MDD vs USR1H2R2MDD
  • USR1E101MDD vs USR1H220MDD1TP
  • USR1E101MDD vs USR1H220MDD1TE
  • USR1E101MDD vs USR1H220MDD
  • USR1E101MDD vs USR1H100MDD1TP
  • USR1E101MDD vs USR1H100MDD1TE
  • USR1E101MDD vs USR1H100MDD
  • USR1E101MDD vs USR1H0R1MDD1TP
  • USR1E101MDD vs USR1H0R1MDD1TE
  • USR1E101MDD vs USR1H0R1MDD
  • USR1E101MDD vs USR1H010MDD1TP
  • USR1E101MDD vs USR1H010MDD1TE
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci