Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon USH1C331MHD
USH1C331MHD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
USH1C331MHD Datasheet
History Price: Active
In Stock: 45985
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USH1C331MHD Specification
Specification
Part No
USH1C331MHD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
USH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.630" Dia (16.00mm)
Package / Case
1.024" (26.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
USH1C331MHD PDF Datasheet
USH1C331MHD Datasheet
Click and Download: USH1C331MHD Datasheet
USH1C331MHD Related Parts
USH1C100MPD
Nichicon
CAP ALUM 10UF 20% 16V RADIAL
USH1C101MHD
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
USH1C220MPD
Nichicon
CAP ALUM 22UF 20% 16V RADIAL
USH1C221MHD
Nichicon
CAP ALUM 220UF 20% 16V RADIAL
USH1C330MPD
Nichicon
CAP ALUM 33UF 20% 16V RADIAL
USH1C470MPD
Nichicon
CAP ALUM 47UF 20% 16V RADIAL
USH1C471MHD
Nichicon
CAP ALUM 470UF 20% 16V RADIAL
USH1E100MPD
Nichicon
CAP ALUM 10UF 20% 25V RADIAL
USH1E101MHD
Nichicon
CAP ALUM 100UF 20% 25V RADIAL
USH1E220MPD
Nichicon
CAP ALUM 22UF 20% 25V RADIAL
USH1E221MHD
Nichicon
CAP ALUM 220UF 20% 25V RADIAL
USH1E330MPD
Nichicon
CAP ALUM 33UF 20% 25V RADIAL
USH1C331MHD Compare Parts
USH1C331MHD vs USH1H4R7MPD
USH1C331MHD vs USH1H470MHD
USH1C331MHD vs USH1H3R3MED
USH1C331MHD vs USH1H330MHD
USH1C331MHD vs USH1H2R2MED
USH1C331MHD vs USH1H221MHD
USH1C331MHD vs USH1H220MPD
USH1C331MHD vs USH1H101MHD
USH1C331MHD vs USH1H100MPD
USH1C331MHD vs USH1H010MED
USH1C331MHD vs USH1E4R7MED
USH1C331MHD vs USH1E470MHD
USH1C331MHD vs USH1E3R3MED
USH1C331MHD vs USH1E331MHD
USH1C331MHD vs USH1E330MPD
USH1C331MHD vs USH1E221MHD
USH1C331MHD vs USH1E220MPD
USH1C331MHD vs USH1E101MHD
USH1C331MHD vs USH1E100MPD
USH1C331MHD vs USH1C471MHD
USH1C331MHD vs USH1C470MPD
USH1C331MHD vs USH1C330MPD
USH1C331MHD vs USH1C221MHD
USH1C331MHD vs USH1C220MPD
USH1C331MHD vs USH1C101MHD
USH1C331MHD vs USH1C100MPD
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again