Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon URU2E680MRD
URU2E680MRD
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 68UF 20% 250V RADIAL
Manufacturer:
Nichicon
Datasheet:
URU2E680MRD Datasheet
History Price: Obsolete
In Stock: 40780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
URU2E680MRD Specification
Specification
Part No
URU2E680MRD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
URU
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
330 mA @ 120 Hz
Size / Dimension
0.492" (12.50mm)
Height - Seated (Max)
0.984" Dia (25.00mm)
Surface Mount Land Size
0.571" (14.50mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
URU2E680MRD PDF Datasheet
URU2E680MRD Datasheet
Click and Download: URU2E680MRD Datasheet
URU2E680MRD Related Parts
URU0J332MHD
Nichicon
CAP ALUM 3300UF 20% 6.3V RADIAL
URU0J472MRD
Nichicon
CAP ALUM 4700UF 20% 6.3V RADIAL
URU0J682MRD
Nichicon
CAP ALUM 6800UF 20% 6.3V RADIAL
URU1A222MHD
Nichicon
CAP ALUM 2200UF 20% 10V RADIAL
URU1A222MHD1TO
Nichicon
CAP ALUM 2200UF 20% 10V RADIAL
URU1A472MRD
Nichicon
CAP ALUM 4700UF 20% 10V RADIAL
URU1C222MRD
Nichicon
CAP ALUM 2200UF 20% 16V RADIAL
URU1C332MRD
Nichicon
CAP ALUM 3300UF 20% 16V RADIAL
URU1E102MHD
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
URU1E102MHD1TO
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
URU1E222MRD
Nichicon
CAP ALUM 2200UF 20% 25V RADIAL
URU1H102MRD
Nichicon
CAP ALUM 1000UF 20% 50V RADIAL
URU2E680MRD Compare Parts
URU2E680MRD vs URU2W220MRD
URU2E680MRD vs URU2V100MHD1TO
URU2E680MRD vs URU2G330MRD
URU2E680MRD vs URU2G220MRD
URU2E680MRD vs URU2D220MHD1TO
URU2E680MRD vs URU2D220MHD
URU2E680MRD vs URU2D101MRD
URU2E680MRD vs URU2C330MHD1TO
URU2E680MRD vs URU2A331MRD
URU2E680MRD vs URU2A221MRD
URU2E680MRD vs URU2A101MHD1TO
URU2E680MRD vs URU2A101MHD
URU2E680MRD vs URU1J681MRD
URU2E680MRD vs URU1J221MHD1TO
URU2E680MRD vs URU1J221MHD
URU2E680MRD vs URU1H471MHD
URU2E680MRD vs URU1H331MHD1TO
URU2E680MRD vs URU1H331MHD
URU2E680MRD vs URU1H102MRD
URU2E680MRD vs URU1E222MRD
URU2E680MRD vs URU1E102MHD1TO
URU2E680MRD vs URU1E102MHD
URU2E680MRD vs URU1C332MRD
URU2E680MRD vs URU1C222MRD
URU2E680MRD vs URU1A472MRD
URU2E680MRD vs URU1A222MHD1TO
URU2E680MRD vs URU1A222MHD
URU2E680MRD vs URU0J682MRD
URU2E680MRD vs URU0J472MRD
URU2E680MRD vs URU0J332MHD
URU2E680MRD vs URU2V220MHD1TN
URU2E680MRD vs URU2G100MHD1TN
URU2E680MRD vs URU2G100MHD
URU2E680MRD vs URU2F220MHD1TN
URU2E680MRD vs URU2E330MHD1TN
URU2E680MRD vs URU2E330MHD
URU2E680MRD vs URU2E220MHD1TN
URU2E680MRD vs URU2E220MHD
URU2E680MRD vs URU2D470MHD1TN
URU2E680MRD vs URU2D470MHD
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much