☰
UPW2C331MRD
UPW2C331MRD
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPW2C331MRD Datasheet
History Price: Obsolete
In Stock: 39760
UPW2C331MRD Specification
Specification
Part No
UPW2C331MRD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPW
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
8000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
900 mA @ 120 Hz
Size / Dimension
1.035 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" (10.00mm)
Mounting Type
0.787" Dia (20.00mm)
Package / Case
1.575" (40.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPW2C331MRD PDF Datasheet
UPW2C331MRD Related Parts
UPW0J101MDD
UPW0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPW0J101MDD1TD
UPW0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPW0J101MDH
UPW0J101MDH
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPW0J102MPD
UPW0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPW0J102MPD1TD
UPW0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPW0J103MHD
UPW0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPW0J103MHD6
UPW0J103MHD6
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPW0J103MHD6TN
UPW0J103MHD6TN
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPW0J121MDD
UPW0J121MDD
Nichicon
CAP ALUM 120UF 20% 6.3V RADIAL
UPW0J121MDD1TP
UPW0J121MDD1TP
Nichicon
CAP ALUM 120UF 20% 6.3V RADIAL
UPW0J122MPD
UPW0J122MPD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPW0J122MPD1TA
UPW0J122MPD1TA
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPW2C331MRD Compare Parts
  • UPW2C331MRD vs UPW2W4R7MHD
  • UPW2C331MRD vs UPW2W470MRD
  • UPW2C331MRD vs UPW2W3R3MHD1TO
  • UPW2C331MRD vs UPW2W3R3MHD
  • UPW2C331MRD vs UPW2W330MRD6
  • UPW2C331MRD vs UPW2W330MHH
  • UPW2C331MRD vs UPW2W330MHD
  • UPW2C331MRD vs UPW2W2R2MPD1TD
  • UPW2C331MRD vs UPW2W2R2MPD
  • UPW2C331MRD vs UPW2W220MHH
  • UPW2C331MRD vs UPW2W220MHD
  • UPW2C331MRD vs UPW2W101MRD
  • UPW2C331MRD vs UPW2W100MHH
  • UPW2C331MRD vs UPW2W100MHD1TN
  • UPW2C331MRD vs UPW2W100MHD
  • UPW2C331MRD vs UPW2W010MPD1TD
  • UPW2C331MRD vs UPW2W010MPD
  • UPW2C331MRD vs UPW2VR47MPD1TD
  • UPW2C331MRD vs UPW2VR47MPD1TA
  • UPW2C331MRD vs UPW2VR47MPD
  • UPW2C331MRD vs UPW2V4R7MPD1TD
  • UPW2C331MRD vs UPW2V4R7MPD
  • UPW2C331MRD vs UPW2V470MRD6
  • UPW2C331MRD vs UPW2V470MHD
  • UPW2C331MRD vs UPW2V3R3MPD1TD
  • UPW2C331MRD vs UPW2V3R3MPD
  • UPW2C331MRD vs UPW2V330MHH
  • UPW2C331MRD vs UPW2V330MHD
  • UPW2C331MRD vs UPW2V2R2MPD1TD
  • UPW2C331MRD vs UPW2V2R2MPD
  • UPW2C331MRD vs UPW2V221MRH
  • UPW2C331MRD vs UPW2V221MRD
  • UPW2C331MRD vs UPW2V220MHD1TN
  • UPW2C331MRD vs UPW2V220MHD
  • UPW2C331MRD vs UPW2V101MRD
  • UPW2C331MRD vs UPW2V100MHH
  • UPW2C331MRD vs UPW2V100MHD1TO
  • UPW2C331MRD vs UPW2V100MHD
  • UPW2C331MRD vs UPW2V010MPD1TD
  • UPW2C331MRD vs UPW2V010MPD
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality