Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UPS2W100MHD
UPS2W100MHD
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 450V RADIAL
Manufacturer:
Nichicon
Datasheet:
UPS2W100MHD Datasheet
History Price: Obsolete
In Stock: 34405
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPS2W100MHD Specification
Specification
Part No
UPS2W100MHD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
75 mA @ 120 Hz
Size / Dimension
120 mA @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UPS2W100MHD PDF Datasheet
UPS2W100MHD Datasheet
Click and Download: UPS2W100MHD Datasheet
UPS2W100MHD Related Parts
UPS0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPS0J151MED1TD
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UPS0J152MPD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J152MPD1TD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J153MHD
Nichicon
CAP ALUM 15000UF 20% 6.3V RADIAL
UPS0J220MDD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J220MDD1TD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J221MED
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UPS2W100MHD Compare Parts
UPS2W100MHD vs UPS2W4R7MHD
UPS2W100MHD vs UPS2W470MRD
UPS2W100MHD vs UPS2W3R3MHD1TO
UPS2W100MHD vs UPS2W3R3MHD
UPS2W100MHD vs UPS2W330MRD6
UPS2W100MHD vs UPS2W330MHD
UPS2W100MHD vs UPS2W2R2MPD1TD
UPS2W100MHD vs UPS2W2R2MPD
UPS2W100MHD vs UPS2W220MHD
UPS2W100MHD vs UPS2W101MRD
UPS2W100MHD vs UPS2W100MHD1TN
UPS2W100MHD vs UPS2W010MPD1TD
UPS2W100MHD vs UPS2W010MPD
UPS2W100MHD vs UPS2VR47MPD1TD
UPS2W100MHD vs UPS2VR47MPD1TA
UPS2W100MHD vs UPS2VR47MPD
UPS2W100MHD vs UPS2V4R7MPD1TD
UPS2W100MHD vs UPS2V4R7MPD
UPS2W100MHD vs UPS2V470MHD
UPS2W100MHD vs UPS2V3R3MPD1TD
UPS2W100MHD vs UPS2V3R3MPD
UPS2W100MHD vs UPS2V330MHD
UPS2W100MHD vs UPS2V2R2MPD1TD
UPS2W100MHD vs UPS2V2R2MPD
UPS2W100MHD vs UPS2V221MRD
UPS2W100MHD vs UPS2V220MHD1TN
UPS2W100MHD vs UPS2V220MHD
UPS2W100MHD vs UPS2V101MRD
UPS2W100MHD vs UPS2V100MHD1TO
UPS2W100MHD vs UPS2V100MHD
UPS2W100MHD vs UPS2V010MPD1TD
UPS2W100MHD vs UPS2G4R7MPD1TD
UPS2W100MHD vs UPS2G4R7MPD
UPS2W100MHD vs UPS2G470MRD6
UPS2W100MHD vs UPS2G470MHD
UPS2W100MHD vs UPS2G3R3MPD1TD
UPS2W100MHD vs UPS2G3R3MPD
UPS2W100MHD vs UPS2G330MHD
UPS2W100MHD vs UPS2G2R2MPD1TD
UPS2W100MHD vs UPS2G2R2MPD
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect