Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UPS1C331MPD
UPS1C331MPD
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
UPS1C331MPD Datasheet
History Price: $0.59
In Stock: 41510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPS1C331MPD Specification
Specification
Part No
UPS1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPS
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
291.1 mA @ 120 Hz
Size / Dimension
410 mA @ 100 kHz
Height - Seated (Max)
280 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPS1C331MPD PDF Datasheet
UPS1C331MPD Datasheet
Click and Download: UPS1C331MPD Datasheet
UPS1C331MPD Related Parts
UPS0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPS0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPS0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPS0J151MED1TD
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UPS0J152MPD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J152MPD1TD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UPS0J153MHD
Nichicon
CAP ALUM 15000UF 20% 6.3V RADIAL
UPS0J220MDD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J220MDD1TD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UPS0J221MED
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UPS1C331MPD Compare Parts
UPS1C331MPD vs UPS2W4R7MHD
UPS1C331MPD vs UPS2W470MRD
UPS1C331MPD vs UPS2W3R3MHD1TO
UPS1C331MPD vs UPS2W3R3MHD
UPS1C331MPD vs UPS2W330MRD6
UPS1C331MPD vs UPS2W330MHD
UPS1C331MPD vs UPS2W2R2MPD1TD
UPS1C331MPD vs UPS2W2R2MPD
UPS1C331MPD vs UPS2W220MHD
UPS1C331MPD vs UPS2W101MRD
UPS1C331MPD vs UPS2W100MHD1TN
UPS1C331MPD vs UPS2W100MHD
UPS1C331MPD vs UPS2W010MPD1TD
UPS1C331MPD vs UPS2W010MPD
UPS1C331MPD vs UPS2VR47MPD1TD
UPS1C331MPD vs UPS2VR47MPD1TA
UPS1C331MPD vs UPS2VR47MPD
UPS1C331MPD vs UPS2V4R7MPD1TD
UPS1C331MPD vs UPS2V4R7MPD
UPS1C331MPD vs UPS2V470MHD
UPS1C331MPD vs UPS2V3R3MPD1TD
UPS1C331MPD vs UPS2V3R3MPD
UPS1C331MPD vs UPS2V330MHD
UPS1C331MPD vs UPS2V2R2MPD1TD
UPS1C331MPD vs UPS2V2R2MPD
UPS1C331MPD vs UPS2V221MRD
UPS1C331MPD vs UPS2V220MHD1TN
UPS1C331MPD vs UPS2V220MHD
UPS1C331MPD vs UPS2V101MRD
UPS1C331MPD vs UPS2V100MHD1TO
UPS1C331MPD vs UPS2V100MHD
UPS1C331MPD vs UPS2V010MPD1TD
UPS1C331MPD vs UPS2G4R7MPD1TD
UPS1C331MPD vs UPS2G4R7MPD
UPS1C331MPD vs UPS2G470MRD6
UPS1C331MPD vs UPS2G470MHD
UPS1C331MPD vs UPS2G3R3MPD1TD
UPS1C331MPD vs UPS2G3R3MPD
UPS1C331MPD vs UPS2G330MHD
UPS1C331MPD vs UPS2G2R2MPD1TD
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller