Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UPM1C331MPD
UPM1C331MPD
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
UPM1C331MPD Datasheet
History Price: $0.72
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPM1C331MPD Specification
Specification
Part No
UPM1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPM
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
455 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
120 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.650" (16.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPM1C331MPD PDF Datasheet
UPM1C331MPD Datasheet
Click and Download: UPM1C331MPD Datasheet
UPM1C331MPD Related Parts
UPM0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPM0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPM0J102MHD6
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPM0J102MHD6TO
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPM0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPM0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPM0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPM0J103MHD6
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPM0J121MDD1TD
Nichicon
CAP ALUM 120UF 20% 6.3V RADIAL
UPM0J122MHD6
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPM0J122MHD6TO
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPM0J122MPD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPM1C331MPD Compare Parts
UPM1C331MPD vs UPM2W4R7MHD
UPM1C331MPD vs UPM2W3R3MHD1TO
UPM1C331MPD vs UPM2W3R3MHD
UPM1C331MPD vs UPM2W330MHD
UPM1C331MPD vs UPM2W2R2MPD1TD
UPM1C331MPD vs UPM2W2R2MPD
UPM1C331MPD vs UPM2W220MHD
UPM1C331MPD vs UPM2W100MHD1TN
UPM1C331MPD vs UPM2W100MHD
UPM1C331MPD vs UPM2W010MPD1TD
UPM1C331MPD vs UPM2W010MPD
UPM1C331MPD vs UPM2V4R7MPD1TD
UPM1C331MPD vs UPM2V4R7MPD
UPM1C331MPD vs UPM2V470MHD
UPM1C331MPD vs UPM2V3R3MPD1TD
UPM1C331MPD vs UPM2V3R3MPD
UPM1C331MPD vs UPM2V330MHD
UPM1C331MPD vs UPM2V2R2MPD1TD
UPM1C331MPD vs UPM2V220MHD1TN
UPM1C331MPD vs UPM2V220MHD
UPM1C331MPD vs UPM2V100MHD1TO
UPM1C331MPD vs UPM2V100MHD
UPM1C331MPD vs UPM2V010MPD1TD
UPM1C331MPD vs UPM2V010MPD
UPM1C331MPD vs UPM2G4R7MHD1TO
UPM1C331MPD vs UPM2G4R7MHD
UPM1C331MPD vs UPM2G3R3MPD1TD
UPM1C331MPD vs UPM2G330MHD
UPM1C331MPD vs UPM2G2R2MPD1TD
UPM1C331MPD vs UPM2G2R2MPD
UPM1C331MPD vs UPM2G220MHD
UPM1C331MPD vs UPM2G100MHD1TO
UPM1C331MPD vs UPM2G100MHD
UPM1C331MPD vs UPM2G010MPD1TD
UPM1C331MPD vs UPM2G010MPD
UPM1C331MPD vs UPM2F4R7MPD1TD
UPM1C331MPD vs UPM2F4R7MPD
UPM1C331MPD vs UPM2F470MHD
UPM1C331MPD vs UPM2F3R3MPD1TD
UPM1C331MPD vs UPM2F330MHD
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay