Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UPJ1C331MPD
UPJ1C331MPD
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
UPJ1C331MPD Datasheet
History Price: $0.67
In Stock: 9545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPJ1C331MPD Specification
Specification
Part No
UPJ1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPJ
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
455 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
180 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.630" (16.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPJ1C331MPD PDF Datasheet
UPJ1C331MPD Datasheet
Click and Download: UPJ1C331MPD Datasheet
UPJ1C331MPD Related Parts
UPJ0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPJ0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UPJ0J102MHD6
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPJ0J102MHD6TO
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPJ0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPJ0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPJ0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPJ0J103MHD6
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPJ0J121MDD
Nichicon
CAP ALUM 120UF 20% 6.3V RADIAL
UPJ0J121MDD1TD
Nichicon
CAP ALUM 120UF 20% 6.3V RADIAL
UPJ0J122MHD6
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPJ0J122MHD6TO
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPJ1C331MPD Compare Parts
UPJ1C331MPD vs UPJ2W4R7MHD
UPJ1C331MPD vs UPJ2W3R3MHD1TO
UPJ1C331MPD vs UPJ2W330MHD
UPJ1C331MPD vs UPJ2W2R2MPD1TD
UPJ1C331MPD vs UPJ2W2R2MPD
UPJ1C331MPD vs UPJ2W220MHD
UPJ1C331MPD vs UPJ2W100MHD1TN
UPJ1C331MPD vs UPJ2W100MHD
UPJ1C331MPD vs UPJ2W010MPD1TD
UPJ1C331MPD vs UPJ2W010MPD
UPJ1C331MPD vs UPJ2V4R7MPD1TD
UPJ1C331MPD vs UPJ2V4R7MPD
UPJ1C331MPD vs UPJ2V470MHD
UPJ1C331MPD vs UPJ2V3R3MPD1TD
UPJ1C331MPD vs UPJ2V330MHD
UPJ1C331MPD vs UPJ2V2R2MPD1TD
UPJ1C331MPD vs UPJ2V2R2MPD
UPJ1C331MPD vs UPJ2V220MHD1TN
UPJ1C331MPD vs UPJ2V220MHD
UPJ1C331MPD vs UPJ2V100MHD1TO
UPJ1C331MPD vs UPJ2V100MHD
UPJ1C331MPD vs UPJ2V010MPD1TD
UPJ1C331MPD vs UPJ2G4R7MHD1TO
UPJ1C331MPD vs UPJ2G4R7MHD
UPJ1C331MPD vs UPJ2G3R3MPD1TD
UPJ1C331MPD vs UPJ2G330MHD
UPJ1C331MPD vs UPJ2G2R2MPD1TD
UPJ1C331MPD vs UPJ2G220MHD
UPJ1C331MPD vs UPJ2G100MHD1TO
UPJ1C331MPD vs UPJ2G100MHD
UPJ1C331MPD vs UPJ2G010MPD1TD
UPJ1C331MPD vs UPJ2G010MPD
UPJ1C331MPD vs UPJ2F4R7MPD1TD
UPJ1C331MPD vs UPJ2F4R7MPD
UPJ1C331MPD vs UPJ2F470MHD
UPJ1C331MPD vs UPJ2F3R3MPD1TD
UPJ1C331MPD vs UPJ2F330MHD
UPJ1C331MPD vs UPJ2F2R2MPD1TD
UPJ1C331MPD vs UPJ2F220MHD1TN
UPJ1C331MPD vs UPJ2F220MHD
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable