Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UKA1C331MPD
UKA1C331MPD
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
UKA1C331MPD Datasheet
History Price: $0.8
In Stock: 8560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UKA1C331MPD Specification
Specification
Part No
UKA1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UKA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
Audio
Lead Spacing
265 mA @ 120 Hz
Size / Dimension
397.5 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UKA1C331MPD PDF Datasheet
UKA1C331MPD Datasheet
Click and Download: UKA1C331MPD Datasheet
UKA1C331MPD Related Parts
UKA0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UKA0J101MDD1TD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UKA0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UKA0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UKA0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UKA0J153MHD
Nichicon
CAP ALUM 15000UF 20% 6.3V RADIAL
UKA0J220MDD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UKA0J220MDD1TD
Nichicon
CAP ALUM 22UF 20% 6.3V RADIAL
UKA0J221MED
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UKA0J221MED1TD
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UKA0J222MPD
Nichicon
CAP ALUM 2200UF 20% 6.3V RADIAL
UKA0J222MPD1TD
Nichicon
CAP ALUM 2200UF 20% 6.3V RADIAL
UKA1C331MPD Compare Parts
UKA1C331MPD vs UKA1V471MPD1TD
UKA1C331MPD vs UKA1V471MPD
UKA1C331MPD vs UKA1V470MDD1TD
UKA1C331MPD vs UKA1V470MDD
UKA1C331MPD vs UKA1V332MHD
UKA1C331MPD vs UKA1V331MPD1TD
UKA1C331MPD vs UKA1V331MPD
UKA1C331MPD vs UKA1V330MDD1TD
UKA1C331MPD vs UKA1V330MDD
UKA1C331MPD vs UKA1V222MHD
UKA1C331MPD vs UKA1V221MPD1TD
UKA1C331MPD vs UKA1V221MPD
UKA1C331MPD vs UKA1V220MDD1TD
UKA1C331MPD vs UKA1V220MDD
UKA1C331MPD vs UKA1V102MHD1TO
UKA1C331MPD vs UKA1V102MHD
UKA1C331MPD vs UKA1V101MED1TD
UKA1C331MPD vs UKA1V101MED
UKA1C331MPD vs UKA1H471MHD1TO
UKA1C331MPD vs UKA1H471MHD
UKA1C331MPD vs UKA1H470MED1TD
UKA1C331MPD vs UKA1H470MED
UKA1C331MPD vs UKA1H332MHD
UKA1C331MPD vs UKA1H331MPD1TD
UKA1C331MPD vs UKA1H331MPD
UKA1C331MPD vs UKA1H330MDD1TD
UKA1C331MPD vs UKA1H330MDD
UKA1C331MPD vs UKA1H222MHD
UKA1C331MPD vs UKA1H221MPD1TD
UKA1C331MPD vs UKA1H221MPD
UKA1C331MPD vs UKA1H220MDD1TD
UKA1C331MPD vs UKA1H220MDD
UKA1C331MPD vs UKA1H102MHD
UKA1C331MPD vs UKA1H101MPD1TD
UKA1C331MPD vs UKA1H101MPD
UKA1C331MPD vs UKA1E682MHD
UKA1C331MPD vs UKA1E472MHD
UKA1C331MPD vs UKA1E471MPD1TD
UKA1C331MPD vs UKA1E471MPD
UKA1C331MPD vs UKA1E470MDD1TD
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks