Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UHD1C331MPD
UHD1C331MPD
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:
Nichicon
Datasheet:
UHD1C331MPD Datasheet
History Price: $0.46
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UHD1C331MPD Specification
Specification
Part No
UHD1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UHD
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
532 mA @ 120 Hz
Size / Dimension
760 mA @ 100 kHz
Height - Seated (Max)
72 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UHD1C331MPD PDF Datasheet
UHD1C331MPD Datasheet
Click and Download: UHD1C331MPD Datasheet
UHD1C331MPD Related Parts
UHD0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UHD0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UHD0J122MPD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UHD0J122MPD1TA
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UHD0J122MPD1TD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UHD0J122MPD6
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UHD0J122MPD6TD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UHD0J151MDD
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UHD0J151MDD1TA
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UHD0J151MDD1TD
Nichicon
CAP ALUM 150UF 20% 6.3V RADIAL
UHD0J152MPD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UHD0J152MPD1TD
Nichicon
CAP ALUM 1500UF 20% 6.3V RADIAL
UHD1C331MPD Compare Parts
UHD1C331MPD vs UHD1V681MHD
UHD1C331MPD vs UHD1V561MPD1TD
UHD1C331MPD vs UHD1V561MPD
UHD1C331MPD vs UHD1V560MED1TD
UHD1C331MPD vs UHD1V560MED1TA
UHD1C331MPD vs UHD1V560MED
UHD1C331MPD vs UHD1V471MPD1TD
UHD1C331MPD vs UHD1V471MPD
UHD1C331MPD vs UHD1V331MPD1TD
UHD1C331MPD vs UHD1V331MPD
UHD1C331MPD vs UHD1V330MDD1TD
UHD1C331MPD vs UHD1V330MDD1TA
UHD1C331MPD vs UHD1V330MDD
UHD1C331MPD vs UHD1V271MPD1TD
UHD1C331MPD vs UHD1V271MPD1TA
UHD1C331MPD vs UHD1V271MPD
UHD1C331MPD vs UHD1V221MPD6TD
UHD1C331MPD vs UHD1V221MPD6
UHD1C331MPD vs UHD1V221MPD1TD
UHD1C331MPD vs UHD1V221MPD1TA
UHD1C331MPD vs UHD1V221MPD
UHD1C331MPD vs UHD1V182MHD1TN
UHD1C331MPD vs UHD1V182MHD
UHD1C331MPD vs UHD1V152MHD
UHD1C331MPD vs UHD1V151MPD1TD
UHD1C331MPD vs UHD1V151MPD1TA
UHD1C331MPD vs UHD1V151MPD
UHD1C331MPD vs UHD1V122MHD6TN
UHD1C331MPD vs UHD1V122MHD6
UHD1C331MPD vs UHD1V122MHD
UHD1C331MPD vs UHD1V102MHD1TO
UHD1C331MPD vs UHD1V102MHD
UHD1C331MPD vs UHD1H821MHD6TN
UHD1C331MPD vs UHD1H821MHD6
UHD1C331MPD vs UHD1H821MHD
UHD1C331MPD vs UHD1H681MHD
UHD1C331MPD vs UHD1H561MHD1TO
UHD1C331MPD vs UHD1H561MHD
UHD1C331MPD vs UHD1H560MED1TD
UHD1C331MPD vs UHD1H560MED
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!