☰
UHC1C331MPD
UHC1C331MPD
Obsolete
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UHC1C331MPD Datasheet
History Price: Obsolete
In Stock: 45460
UHC1C331MPD Specification
Specification
Part No
UHC1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UHC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
High Temperature Reflow
Lead Spacing
578.1 mA @ 120 Hz
Size / Dimension
1.23 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.551" (14.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UHC1C331MPD PDF Datasheet
UHC1C331MPD Related Parts
UHC1A331MPD
UHC1A331MPD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
UHC1E100MDD
UHC1E100MDD
Nichicon
CAP ALUM 10UF 20% 25V RADIAL
UHC0J101MDD
UHC0J101MDD
Nichicon
CAP ALUM 100UF 20% 6.3V RADIAL
UHC0J102MPD
UHC0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UHC0J221MED
UHC0J221MED
Nichicon
CAP ALUM 220UF 20% 6.3V RADIAL
UHC0J331MPD
UHC0J331MPD
Nichicon
CAP ALUM 330UF 20% 6.3V RADIAL
UHC0J471MPD
UHC0J471MPD
Nichicon
CAP ALUM 470UF 20% 6.3V RADIAL
UHC1A101MDD
UHC1A101MDD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
UHC1A220MDD
UHC1A220MDD
Nichicon
CAP ALUM 22UF 20% 10V RADIAL
UHC1A221MPD
UHC1A221MPD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
UHC1A471MPD
UHC1A471MPD
Nichicon
CAP ALUM 470UF 20% 10V RADIAL
UHC1C101MED
UHC1C101MED
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
UHC1C331MPD Compare Parts
  • UHC1C331MPD vs UHC1A331MPD
  • UHC1C331MPD vs UHC1V4R7MDD
  • UHC1C331MPD vs UHC1V470MED
  • UHC1C331MPD vs UHC1V330MDD
  • UHC1C331MPD vs UHC1V221MPD
  • UHC1C331MPD vs UHC1V101MPD
  • UHC1C331MPD vs UHC1V100MDD
  • UHC1C331MPD vs UHC1E470MDD
  • UHC1C331MPD vs UHC1E331MPD
  • UHC1C331MPD vs UHC1E330MDD
  • UHC1C331MPD vs UHC1E221MPD
  • UHC1C331MPD vs UHC1E101MED
  • UHC1C331MPD vs UHC1C471MPD
  • UHC1C331MPD vs UHC1C221MPD
  • UHC1C331MPD vs UHC1C220MDD
  • UHC1C331MPD vs UHC1C101MED
  • UHC1C331MPD vs UHC1A471MPD
  • UHC1C331MPD vs UHC1A221MPD
  • UHC1C331MPD vs UHC1A220MDD
  • UHC1C331MPD vs UHC1A101MDD
  • UHC1C331MPD vs UHC0J471MPD
  • UHC1C331MPD vs UHC0J331MPD
  • UHC1C331MPD vs UHC0J221MED
  • UHC1C331MPD vs UHC0J102MPD
  • UHC1C331MPD vs UHC0J101MDD
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.