☰
RNS1C331MDM1
RNS1C331MDM1
Active
Description:  CAPACITOR
Manufacturer:  Nichicon
History Price: $0.43302
In Stock: 41235
RNS1C331MDM1 Specification
Specification
Part No
RNS1C331MDM1
Category
Aluminum Polymer Capacitors
Manufacturer
Nichicon
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Ratings
-
Applications
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
RNS1C331MDM1 Related Parts
RNS0G122MDN1
RNS0G122MDN1
Nichicon
CAP ALUM POLY 1200UF 20% 4V T/H
RNS0G122MDN1PH
RNS0G122MDN1PH
Nichicon
CAP ALUM POLY 1200UF 20% 4V T/H
RNS0G561MDN1
RNS0G561MDN1
Nichicon
CAP ALUM POLY 560UF 20% 4V T/H
RNS0G561MDN1KX
RNS0G561MDN1KX
Nichicon
CAP ALUM POLY 560UF 20% 4V T/H
RNS0G561MDN1PX
RNS0G561MDN1PX
Nichicon
CAP ALUM POLY 560UF 20% 4V T/H
RNS0G821MDN1
RNS0G821MDN1
Nichicon
CAP ALUM POLY 820UF 20% 4V T/H
RNS0G821MDN1PH
RNS0G821MDN1PH
Nichicon
CAP ALUM POLY 820UF 20% 4V T/H
RNS0J102MDN1
RNS0J102MDN1
Nichicon
CAP ALUM POL 1000UF 20% 6.3V T/H
RNS0J102MDN1PH
RNS0J102MDN1PH
Nichicon
CAP ALUM POL 1000UF 20% 6.3V T/H
RNS0J151MDN1
RNS0J151MDN1
Nichicon
CAP ALUM POLY 150UF 20% 6.3V T/H
RNS0J151MDN1KX
RNS0J151MDN1KX
Nichicon
CAP ALUM POLY 150UF 20% 6.3V T/H
RNS0J151MDN1PX
RNS0J151MDN1PX
Nichicon
CAP ALUM POLY 150UF 20% 6.3V T/H
RNS1C331MDM1 Compare Parts
  • RNS1C331MDM1 vs RNS1E470MDN1
  • RNS1C331MDM1 vs RNS1E330MDN1PH
  • RNS1C331MDM1 vs RNS1E330MDN1
  • RNS1C331MDM1 vs RNS1E220MDN1PX
  • RNS1C331MDM1 vs RNS1E220MDN1KX
  • RNS1C331MDM1 vs RNS1E220MDN1
  • RNS1C331MDM1 vs RNS1E150MDS1PX
  • RNS1C331MDM1 vs RNS1E150MDS1JX
  • RNS1C331MDM1 vs RNS1E150MDS1
  • RNS1C331MDM1 vs RNS1E101MDN1PH
  • RNS1C331MDM1 vs RNS1E101MDN1
  • RNS1C331MDM1 vs RNS1E100MDS1JT
  • RNS1C331MDM1 vs RNS1E100MDS1
  • RNS1C331MDM1 vs RNS1D680MDN1PX
  • RNS1C331MDM1 vs RNS1D680MDN1KX
  • RNS1C331MDM1 vs RNS1D680MDN1
  • RNS1C331MDM1 vs RNS1D470MDN1PX
  • RNS1C331MDM1 vs RNS1D470MDN1KX
  • RNS1C331MDM1 vs RNS1D470MDN1
  • RNS1C331MDM1 vs RNS1D330MDS1PX
  • RNS1C331MDM1 vs RNS1D330MDS1JX
  • RNS1C331MDM1 vs RNS1D330MDS1
  • RNS1C331MDM1 vs RNS1D220MDS1JT
  • RNS1C331MDM1 vs RNS1D220MDS1
  • RNS1C331MDM1 vs RNS1D150MDS1JT
  • RNS1C331MDM1 vs RNS1D150MDS1
  • RNS1C331MDM1 vs RNS1D101MDN1PH
  • RNS1C331MDM1 vs RNS1D101MDN1
  • RNS1C331MDM1 vs RNS1C680MDN1PX
  • RNS1C331MDM1 vs RNS1C680MDN1KX
  • RNS1C331MDM1 vs RNS1C680MDN1
  • RNS1C331MDM1 vs RNS1C470MDS1PX
  • RNS1C331MDM1 vs RNS1C470MDS1JX
  • RNS1C331MDM1 vs RNS1C470MDS1
  • RNS1C331MDM1 vs RNS1C331MDN1PH
  • RNS1C331MDM1 vs RNS1C331MDN1
  • RNS1C331MDM1 vs RNS1C330MDS1JT
  • RNS1C331MDM1 vs RNS1C330MDS1
  • RNS1C331MDM1 vs RNS1C220MDS1JT
  • RNS1C331MDM1 vs RNS1C220MDS1
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.