☰
PPB2201680KEL
PPB2201680KEL
Active
Description:  CAP FILM 6800PF 10% 2KVDC RADIAL
Manufacturer:  Nichicon
History Price: Active
In Stock: 1720
PPB2201680KEL Specification
Specification
Part No
PPB2201680KEL
Category
Film Capacitors
Manufacturer
Nichicon
Series
PPB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 pF
Tolerance
?0%
Voltage Rating - AC
700V
Voltage Rating - DC
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.709" L x 0.394" W (18.00mm x 10.00mm)
Height - Seated (Max)
0.630" (16.00mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
PPB2201680KEL PDF Datasheet
PPB2201680KEL Related Parts
PPB1252470KEL
PPB1252470KEL
Nichicon
CAP FILM 0.047UF 10% 250VDC RAD
PPB1252470KES
PPB1252470KES
Nichicon
CAP FILM 0.047UF 10% 250VDC RAD
PPB1252680KEL
PPB1252680KEL
Nichicon
CAP FILM 0.068UF 10% 250VDC RAD
PPB1252680KES
PPB1252680KES
Nichicon
CAP FILM 0.068UF 10% 250VDC RAD
PPB1253100KEL
PPB1253100KEL
Nichicon
CAP FILM 0.1UF 10% 250VDC RADIAL
PPB1253100KES
PPB1253100KES
Nichicon
CAP FILM 0.1UF 10% 250VDC RADIAL
PPB1253150KEL
PPB1253150KEL
Nichicon
CAP FILM 0.15UF 10% 250VDC RAD
PPB1253150KES
PPB1253150KES
Nichicon
CAP FILM 0.15UF 10% 250VDC RAD
PPB1253220KEL
PPB1253220KEL
Nichicon
CAP FILM 0.22UF 10% 250VDC RAD
PPB1253220KES
PPB1253220KES
Nichicon
CAP FILM 0.22UF 10% 250VDC RAD
PPB1253220KGL
PPB1253220KGL
Nichicon
CAP FILM 0.22UF 10% 250VDC RAD
PPB1253220KGS
PPB1253220KGS
Nichicon
CAP FILM 0.22UF 10% 250VDC RAD
PPB2201680KEL Compare Parts
  • PPB2201680KEL vs PPB2203470KJL
  • PPB2201680KEL vs PPB2203330KJS
  • PPB2201680KEL vs PPB2203330KJL
  • PPB2201680KEL vs PPB2203220KJS
  • PPB2201680KEL vs PPB2203220KJL
  • PPB2201680KEL vs PPB2203150KJS
  • PPB2201680KEL vs PPB2203150KJL
  • PPB2201680KEL vs PPB2203100KJS
  • PPB2201680KEL vs PPB2203100KJL
  • PPB2201680KEL vs PPB2203100KHS
  • PPB2201680KEL vs PPB2203100KHL
  • PPB2201680KEL vs PPB2202680KHS
  • PPB2201680KEL vs PPB2202680KHL
  • PPB2201680KEL vs PPB2202470KHS
  • PPB2201680KEL vs PPB2202470KHL
  • PPB2201680KEL vs PPB2202330KHS
  • PPB2201680KEL vs PPB2202330KHL
  • PPB2201680KEL vs PPB2202220KHS
  • PPB2201680KEL vs PPB2202220KHL
  • PPB2201680KEL vs PPB2202220KGS
  • PPB2201680KEL vs PPB2202220KGL
  • PPB2201680KEL vs PPB2202150KGS
  • PPB2201680KEL vs PPB2202150KGL
  • PPB2201680KEL vs PPB2202100KGS
  • PPB2201680KEL vs PPB2202100KGL
  • PPB2201680KEL vs PPB2201680KGS
  • PPB2201680KEL vs PPB2201680KGL
  • PPB2201680KEL vs PPB2201680KES
  • PPB2201680KEL vs PPB2201470KES
  • PPB2201680KEL vs PPB2201470KEL
  • PPB2201680KEL vs PPB2201330KES
  • PPB2201680KEL vs PPB2201330KEL
  • PPB2201680KEL vs PPB2201220KES
  • PPB2201680KEL vs PPB2201220KEL
  • PPB2201680KEL vs PPB2201150KES
  • PPB2201680KEL vs PPB2201150KEL
  • PPB2201680KEL vs PPB2201100KES
  • PPB2201680KEL vs PPB2201100KEL
  • PPB2201680KEL vs PPB2163820KJS
  • PPB2201680KEL vs PPB2163820KJL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci