☰
PLF1C331MDO1
PLF1C331MDO1
Active
Description:  CAP ALUM POLY 330UF 20% 16V T/H
Manufacturer:  Nichicon
History Price: $1
In Stock: 1840
PLF1C331MDO1 Specification
Specification
Part No
PLF1C331MDO1
Category
Aluminum Polymer Capacitors
Manufacturer
Nichicon
Series
PLF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
6.1 A @ 100 kHz
Ripple Current @ High Frequency
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.512" (13.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
-
PLF1C331MDO1 PDF Datasheet
PLF1C331MDO1 Related Parts
PLF0E102MDO1
PLF0E102MDO1
Nichicon
CAP ALUM POL 1000UF 20% 2.5V T/H
PLF0E102MDO1TD
PLF0E102MDO1TD
Nichicon
CAP ALUM POL 1000UF 20% 2.5V T/H
PLF0E122MDO1
PLF0E122MDO1
Nichicon
CAP ALUM POL 1200UF 20% 2.5V T/H
PLF0E122MDO1TD
PLF0E122MDO1TD
Nichicon
CAP ALUM POL 1200UF 20% 2.5V T/H
PLF0E152MDO1
PLF0E152MDO1
Nichicon
CAP ALUM POL 1500UF 20% 2.5V T/H
PLF0E152MDO1TD
PLF0E152MDO1TD
Nichicon
CAP ALUM POL 1500UF 20% 2.5V T/H
PLF0E152MDO6TD
PLF0E152MDO6TD
Nichicon
CAP ALUM POL 1500UF 20% 2.5V T/H
PLF0E331MCO8TD
PLF0E331MCO8TD
Nichicon
CAP ALUM POLY 330UF 20% 2.5V T/H
PLF0E391MDL4
PLF0E391MDL4
Nichicon
CAP ALUM POLY 390UF 20% 2.5V T/H
PLF0E391MDL4TD
PLF0E391MDL4TD
Nichicon
CAP ALUM POLY 390UF 20% 2.5V T/H
PLF0E561MCO1
PLF0E561MCO1
Nichicon
CAP ALUM POLY 560UF 20% 2.5V T/H
PLF0E561MCO1TD
PLF0E561MCO1TD
Nichicon
CAP ALUM POLY 560UF 20% 2.5V T/H
PLF1C331MDO1 Compare Parts
  • PLF1C331MDO1 vs PLF1E6R8MCL2
  • PLF1C331MDO1 vs PLF1E560MDO2TD
  • PLF1C331MDO1 vs PLF1E560MDO2
  • PLF1C331MDO1 vs PLF1E470MDO2TD
  • PLF1C331MDO1 vs PLF1E470MDO2
  • PLF1C331MDO1 vs PLF1E220MCL7TD
  • PLF1C331MDO1 vs PLF1E220MCL7
  • PLF1C331MDO1 vs PLF1E100MCL7TP
  • PLF1C331MDO1 vs PLF1E100MCL7
  • PLF1C331MDO1 vs PLF1E100MCL2TP
  • PLF1C331MDO1 vs PLF1E100MCL2
  • PLF1C331MDO1 vs PLF1D820MCL2TD
  • PLF1C331MDO1 vs PLF1D820MCL2
  • PLF1C331MDO1 vs PLF1D680MCL2TD
  • PLF1C331MDO1 vs PLF1D680MCL2
  • PLF1C331MDO1 vs PLF1D560MCL2TD
  • PLF1C331MDO1 vs PLF1D560MCL2
  • PLF1C331MDO1 vs PLF1D470MCL2TD
  • PLF1C331MDO1 vs PLF1D470MCL2
  • PLF1C331MDO1 vs PLF1D390MCL2TD
  • PLF1C331MDO1 vs PLF1D390MCL2
  • PLF1C331MDO1 vs PLF1D220MCL2TP
  • PLF1C331MDO1 vs PLF1D220MCL2
  • PLF1C331MDO1 vs PLF1D151MDO2TD
  • PLF1C331MDO1 vs PLF1D151MDO2
  • PLF1C331MDO1 vs PLF1D121MCL2TD
  • PLF1C331MDO1 vs PLF1D121MCL2
  • PLF1C331MDO1 vs PLF1D101MDO2TD
  • PLF1C331MDO1 vs PLF1D101MDO2
  • PLF1C331MDO1 vs PLF1C471MDO1TD
  • PLF1C331MDO1 vs PLF1C471MDO1
  • PLF1C331MDO1 vs PLF1C331MDO1TD
  • PLF1C331MDO1 vs PLF1C271MDO1TD
  • PLF1C331MDO1 vs PLF1C271MDO1
  • PLF1C331MDO1 vs PLF1C181MDO1TD
  • PLF1C331MDO1 vs PLF1C101MDL4TD
  • PLF1C331MDO1 vs PLF1C101MDL4
  • PLF1C331MDO1 vs PLF1A681MDO1TD
  • PLF1C331MDO1 vs PLF1A681MDO1
  • PLF1C331MDO1 vs PLF1A680MDL4TD
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give