Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon LNX2W392MSEHBB
LNX2W392MSEHBB
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3900UF 20% 450V SCREW
Manufacturer:
Nichicon
Datasheet:
LNX2W392MSEHBB Datasheet
History Price: $61.76
In Stock: 39840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LNX2W392MSEHBB Specification
Specification
Part No
LNX2W392MSEHBB
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LNX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
20000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
11.2 A @ 120 Hz
Size / Dimension
15.68 A @ 10 kHz
Height - Seated (Max)
1.252" (31.80mm)
Surface Mount Land Size
3.000" Dia (76.20mm)
Mounting Type
5.236" (133.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
LNX2W392MSEHBB PDF Datasheet
LNX2W392MSEHBB Datasheet
Click and Download: LNX2W392MSEHBB Datasheet
LNX2W392MSEHBB Related Parts
LNX2G102MSEF
Nichicon
CAP ALUM 1000UF 20% 400V SCREW
LNX2G103MSEH
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNX2G103MSEJ
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNX2G122MSEF
Nichicon
CAP ALUM 1200UF 20% 400V SCREW
LNX2G123MSEJ
Nichicon
CAP ALUM 12000UF 20% 400V SCREW
LNX2G152MSEF
Nichicon
CAP ALUM 1500UF 20% 400V SCREW
LNX2G153MSEK
Nichicon
CAP ALUM 15000UF 20% 400V SCREW
LNX2G182MSEF
Nichicon
CAP ALUM 1800UF 20% 400V SCREW
LNX2G183MSEK
Nichicon
CAP ALUM 18000UF 20% 400V SCREW
LNX2G222MSEF
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNX2G222MSEG
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNX2G223MSEK
Nichicon
CAP ALUM 22000UF 20% 400V SCREW
LNX2W392MSEHBB Compare Parts
LNX2W392MSEHBB vs LNX2W822MSEH
LNX2W392MSEHBB vs LNX2W682MSEJ
LNX2W392MSEHBB vs LNX2W682MSEH
LNX2W392MSEHBB vs LNX2W562MSEJ
LNX2W392MSEHBB vs LNX2W562MSEH
LNX2W392MSEHBB vs LNX2W472MSEH
LNX2W392MSEHBB vs LNX2W472MSEG
LNX2W392MSEHBB vs LNX2W392MSEH
LNX2W392MSEHBB vs LNX2W392MSEG
LNX2W392MSEHBB vs LNX2W332MSEH
LNX2W392MSEHBB vs LNX2W332MSEG
LNX2W392MSEHBB vs LNX2W272MSEH
LNX2W392MSEHBB vs LNX2W272MSEG
LNX2W392MSEHBB vs LNX2W222MSEH
LNX2W392MSEHBB vs LNX2W222MSEG
LNX2W392MSEHBB vs LNX2W183MSEK
LNX2W392MSEHBB vs LNX2W182MSEG
LNX2W392MSEHBB vs LNX2W182MSEF
LNX2W392MSEHBB vs LNX2W153MSEK
LNX2W392MSEHBB vs LNX2W152MSEF
LNX2W392MSEHBB vs LNX2W123MSEJ
LNX2W392MSEHBB vs LNX2W122MSEF
LNX2W392MSEHBB vs LNX2W103MSEJ
LNX2W392MSEHBB vs LNX2W102MSEF
LNX2W392MSEHBB vs LNX2V822MSEJ
LNX2W392MSEHBB vs LNX2V822MSEH
LNX2W392MSEHBB vs LNX2V682MSEH
LNX2W392MSEHBB vs LNX2V682MSEG
LNX2W392MSEHBB vs LNX2V562MSEH
LNX2W392MSEHBB vs LNX2V562MSEG
LNX2W392MSEHBB vs LNX2V472MSEH
LNX2W392MSEHBB vs LNX2V472MSEG
LNX2W392MSEHBB vs LNX2V392MSEH
LNX2W392MSEHBB vs LNX2V392MSEG
LNX2W392MSEHBB vs LNX2V332MSEG
LNX2W392MSEHBB vs LNX2V332MSEF
LNX2W392MSEHBB vs LNX2V273MSEK
LNX2W392MSEHBB vs LNX2V272MSEG
LNX2W392MSEHBB vs LNX2V272MSEF
LNX2W392MSEHBB vs LNX2V223MSEK
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!