☰
LNU2W392MSEHBB
LNU2W392MSEHBB
Active
Description:  CAP ALUM 3900UF 20% 450V SCREW
Manufacturer:  Nichicon
History Price: $76.3668
In Stock: 6160
LNU2W392MSEHBB Specification
Specification
Part No
LNU2W392MSEHBB
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LNU
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
15.4 A @ 120 Hz
Size / Dimension
21.56 A @ 10 kHz
Height - Seated (Max)
1.252" (31.80mm)
Surface Mount Land Size
3.000" Dia (76.20mm)
Mounting Type
4.252" (108.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
LNU2W392MSEHBB PDF Datasheet
LNU2W392MSEHBB Related Parts
LNU2G103MSEJ
LNU2G103MSEJ
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNU2G123MSEJ
LNU2G123MSEJ
Nichicon
CAP ALUM 12000UF 20% 400V SCREW
LNU2G153MSEJ
LNU2G153MSEJ
Nichicon
CAP ALUM 15000UF 20% 400V SCREW
LNU2G183MSEJ
LNU2G183MSEJ
Nichicon
CAP ALUM 18000UF 20% 400V SCREW
LNU2G272MSEG
LNU2G272MSEG
Nichicon
CAP ALUM 2700UF 20% 400V SCREW
LNU2G332MSEG
LNU2G332MSEG
Nichicon
CAP ALUM 3300UF 20% 400V SCREW
LNU2G332MSEH
LNU2G332MSEH
Nichicon
CAP ALUM 3300UF 20% 400V SCREW
LNU2G392MSEG
LNU2G392MSEG
Nichicon
CAP ALUM 3900UF 20% 400V SCREW
LNU2G392MSEH
LNU2G392MSEH
Nichicon
CAP ALUM 3900UF 20% 400V SCREW
LNU2G472MSEG
LNU2G472MSEG
Nichicon
CAP ALUM 4700UF 20% 400V SCREW
LNU2G472MSEH
LNU2G472MSEH
Nichicon
CAP ALUM 4700UF 20% 400V SCREW
LNU2G562MSEG
LNU2G562MSEG
Nichicon
CAP ALUM 5600UF 20% 400V SCREW
LNU2W392MSEHBB Compare Parts
  • LNU2W392MSEHBB vs LNUN7562MSEJ
  • LNU2W392MSEHBB vs LNUN7472MSEJ
  • LNU2W392MSEHBB vs LNUN7472MSEH
  • LNU2W392MSEHBB vs LNUN7332MSEH
  • LNU2W392MSEHBB vs LNUN7272MSEH
  • LNU2W392MSEHBB vs LNUN7222MSEH
  • LNU2W392MSEHBB vs LNUN7222MSEG
  • LNU2W392MSEHBB vs LNUN7182MSEG
  • LNU2W392MSEHBB vs LNUN7152MSEG
  • LNU2W392MSEHBB vs LNUN7102MSEF
  • LNU2W392MSEHBB vs LNU2W822MSEJ
  • LNU2W392MSEHBB vs LNU2W822MSEH
  • LNU2W392MSEHBB vs LNU2W682MSEJ
  • LNU2W392MSEHBB vs LNU2W682MSEH
  • LNU2W392MSEHBB vs LNU2W562MSEJ
  • LNU2W392MSEHBB vs LNU2W562MSEH
  • LNU2W392MSEHBB vs LNU2W472MSEH
  • LNU2W392MSEHBB vs LNU2W472MSEG
  • LNU2W392MSEHBB vs LNU2W392MSEH
  • LNU2W392MSEHBB vs LNU2W392MSEG
  • LNU2W392MSEHBB vs LNU2W332MSEH
  • LNU2W392MSEHBB vs LNU2W332MSEG
  • LNU2W392MSEHBB vs LNU2W272MSEG
  • LNU2W392MSEHBB vs LNU2W153MSEJ
  • LNU2W392MSEHBB vs LNU2W123MSEJ
  • LNU2W392MSEHBB vs LNU2W103MSEJ
  • LNU2W392MSEHBB vs LNU2H822MSEJ
  • LNU2W392MSEHBB vs LNU2H682MSEJ
  • LNU2W392MSEHBB vs LNU2H681MSEF
  • LNU2W392MSEHBB vs LNU2H562MSEJ
  • LNU2W392MSEHBB vs LNU2H472MSEJ
  • LNU2W392MSEHBB vs LNU2H472MSEH
  • LNU2W392MSEHBB vs LNU2H392MSEJ
  • LNU2W392MSEHBB vs LNU2H392MSEH
  • LNU2W392MSEHBB vs LNU2H332MSEH
  • LNU2W392MSEHBB vs LNU2H332MSEG
  • LNU2W392MSEHBB vs LNU2H272MSEH
  • LNU2W392MSEHBB vs LNU2H272MSEG
  • LNU2W392MSEHBB vs LNU2H222MSEH
  • LNU2W392MSEHBB vs LNU2H222MSEG
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!