☰
LGU2C331MELY
LGU2C331MELY
Active
Description:  CAP ALUM 330UF 20% 160V SNAP
Manufacturer:  Nichicon
History Price: $3.07
In Stock: 6880
LGU2C331MELY Specification
Specification
Part No
LGU2C331MELY
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LGU
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.8 A @ 50 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.787" Dia (20.00mm)
Mounting Type
1.181" (30.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
LGU2C331MELY PDF Datasheet
LGU2C331MELY Related Parts
LGU1C103MELA
LGU1C103MELA
Nichicon
CAP ALUM 10000UF 20% 16V SNAP
LGU1C103MELZ
LGU1C103MELZ
Nichicon
CAP ALUM 10000UF 20% 16V SNAP
LGU1C123MELA
LGU1C123MELA
Nichicon
CAP ALUM 12000UF 20% 16V SNAP
LGU1C123MELB
LGU1C123MELB
Nichicon
CAP ALUM 12000UF 20% 16V SNAP
LGU1C123MELZ
LGU1C123MELZ
Nichicon
CAP ALUM 12000UF 20% 16V SNAP
LGU1C153MELA
LGU1C153MELA
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LGU1C153MELB
LGU1C153MELB
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LGU1C153MELZ
LGU1C153MELZ
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LGU1C183MELA
LGU1C183MELA
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LGU1C183MELB
LGU1C183MELB
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LGU1C183MELZ
LGU1C183MELZ
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LGU1C223MELA
LGU1C223MELA
Nichicon
CAP ALUM 22000UF 20% 16V SNAP
LGU2C331MELY Compare Parts
  • LGU2C331MELY vs LGUW6820MELY
  • LGU2C331MELY vs LGUW6680MELY
  • LGU2C331MELY vs LGUW6561MELC
  • LGU2C331MELY vs LGUW6560MELY
  • LGU2C331MELY vs LGUW6471MELC
  • LGU2C331MELY vs LGUW6391MELC
  • LGU2C331MELY vs LGUW6391MELB
  • LGU2C331MELY vs LGUW6331MELC
  • LGU2C331MELY vs LGUW6331MELB
  • LGU2C331MELY vs LGUW6271MELC
  • LGU2C331MELY vs LGUW6271MELB
  • LGU2C331MELY vs LGUW6271MELA
  • LGU2C331MELY vs LGUW6221MELZ
  • LGU2C331MELY vs LGUW6221MELC
  • LGU2C331MELY vs LGUW6221MELB
  • LGU2C331MELY vs LGUW6221MELA
  • LGU2C331MELY vs LGUW6181MELZ
  • LGU2C331MELY vs LGUW6181MELB
  • LGU2C331MELY vs LGUW6181MELA
  • LGU2C331MELY vs LGUW6151MELZ
  • LGU2C331MELY vs LGUW6151MELY
  • LGU2C331MELY vs LGUW6151MELB
  • LGU2C331MELY vs LGUW6151MELA
  • LGU2C331MELY vs LGUW6121MELZ
  • LGU2C331MELY vs LGUW6121MELY
  • LGU2C331MELY vs LGUW6121MELA
  • LGU2C331MELY vs LGUW6101MELZ
  • LGU2C331MELY vs LGUW6101MELY
  • LGU2C331MELY vs LGUW6101MELA
  • LGU2C331MELY vs LGU2Z821MELZ
  • LGU2C331MELY vs LGU2Z821MELC
  • LGU2C331MELY vs LGU2Z821MELB
  • LGU2C331MELY vs LGU2Z821MELA
  • LGU2C331MELY vs LGU2Z681MELZ
  • LGU2C331MELY vs LGU2Z681MELC
  • LGU2C331MELY vs LGU2Z681MELB
  • LGU2C331MELY vs LGU2Z681MELA
  • LGU2C331MELY vs LGU2Z561MELZ
  • LGU2C331MELY vs LGU2Z561MELY
  • LGU2C331MELY vs LGU2Z561MELB
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!