Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Nichicon EECF5605HZA430
EECF5605HZA430
Obsolete
Film Capacitors
Description:
CAP FILM
Manufacturer:
Nichicon
Datasheet:
EECF5605HZA430 Datasheet
History Price: Obsolete
In Stock: 35680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EECF5605HZA430 Specification
Specification
Part No
EECF5605HZA430
Category
Film Capacitors
Manufacturer
Nichicon
Series
EEC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6 µF
Tolerance
-5%, +10%
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-25℃ ~ 85℃
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
PC Pins
Lead Spacing
-
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
EECF5605HZA430 Related Parts
EEC2E106HQA405
Nichicon
CAP FILM 10UF 250VAC QC TERM
EEC2E126HQA406
Nichicon
CAP FILM 12UF 250VAC QC TERM
EEC2E156HQA407
Nichicon
CAP FILM 15UF 250VAC QC TERM
EEC2E205HQA401
Nichicon
CAP FILM 2UF 250VAC QC TERM
EEC2E206HQA415
Nichicon
CAP FILM 20UF 250VAC QC TERM
EEC2E256HQA415
Nichicon
CAP FILM 25UF 250VAC QC TERM
EEC2E305HQA401
Nichicon
CAP FILM 3UF 250VAC QC TERM
EEC2E306HQA415
Nichicon
CAP FILM 30UF 250VAC QC TERM
EEC2E405HQA401
Nichicon
CAP FILM 4UF 250VAC QC TERM
EEC2E406HQA416
Nichicon
CAP FILM 40UF 250VAC QC TERM
EEC2E505HQA402
Nichicon
CAP FILM 5UF 250VAC QC TERM
EEC2E506HQA431
Nichicon
CAP FILM 50UF 250VAC QC TERM
EECF5605HZA430 Compare Parts
EECF5605HZA430 vs EEC2G705HQA407
EECF5605HZA430 vs EEC2G605HQA407
EECF5605HZA430 vs EEC2G505HQA406
EECF5605HZA430 vs EEC2G405HQA405
EECF5605HZA430 vs EEC2G305HQA403
EECF5605HZA430 vs EEC2G206HQA431
EECF5605HZA430 vs EEC2G205HQA402
EECF5605HZA430 vs EEC2G156HQA416
EECF5605HZA430 vs EEC2G126HQA415
EECF5605HZA430 vs EEC2G106HQA415
EECF5605HZA430 vs EEC2G105HQA401
EECF5605HZA430 vs EEC2E805HQA404
EECF5605HZA430 vs EEC2E705HQA403
EECF5605HZA430 vs EEC2E605HQA402
EECF5605HZA430 vs EEC2E506HQA431
EECF5605HZA430 vs EEC2E505HQA402
EECF5605HZA430 vs EEC2E406HQA416
EECF5605HZA430 vs EEC2E405HQA401
EECF5605HZA430 vs EEC2E306HQA415
EECF5605HZA430 vs EEC2E305HQA401
EECF5605HZA430 vs EEC2E256HQA415
EECF5605HZA430 vs EEC2E206HQA415
EECF5605HZA430 vs EEC2E205HQA401
EECF5605HZA430 vs EEC2E156HQA407
EECF5605HZA430 vs EEC2E126HQA406
EECF5605HZA430 vs EEC2E106HQA405
EECF5605HZA430 vs EECY5505HZA407
EECF5605HZA430 vs EECY5155HZA403
EECF5605HZA430 vs EECY5155HWNM27
EECF5605HZA430 vs EECY5155HWNM09
EECF5605HZA430 vs EECW7705HZA415
EECF5605HZA430 vs EECW7605HZA414
EECF5605HZA430 vs EECW7405HQA406
EECF5605HZA430 vs EECW7355HWNM06
EECF5605HZA430 vs EECW7355HQA406
EECF5605HZA430 vs EECW7305HZA405
EECF5605HZA430 vs EECW7305HWNK06
EECF5605HZA430 vs EECW7305HQA405
EECF5605HZA430 vs EECW7255HQA404
EECF5605HZA430 vs EECW7205HZA403
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!