NTC-T107K16TRDF
NTC-T107K16TRDF
Active
Description:  CAP SMT7343100F16VDC
Manufacturer:  NIC Components
History Price: $1.63
In Stock: 41200
NTC-T107K16TRDF Specification
Specification
Part No
NTC-T107K16TRDF
Category
Tantalum Capacitors
Manufacturer
NIC Components
Series
NTC-T
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
1 Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.126" (3.20mm)
Lead Spacing
-
Manufacturer Size Code
D
Features
-
Failure Rate
General Purpose
Ratings
-
NTC-T107K16TRDF Related Parts
NTC-T104K35TRAF
NTC-T104K35TRAF
NIC Components
CAP SMT32160.1F35VDC
NTC-T105K16TRAF
NTC-T105K16TRAF
NIC Components
CAP SMT32161F16VDC
NTC-T106K10TRAF
NTC-T106K10TRAF
NIC Components
CAP SMT321610F10VDC
NTC-T106K6.3TRAF
NTC-T106K6.3TRAF
NIC Components
CAP SMT321610F6.3VDC
NTC-T225K16TRAF
NTC-T225K16TRAF
NIC Components
CAP SMT32162.2F16VDC
NTC-T476K10TRCF
NTC-T476K10TRCF
NIC Components
CAP SMT603247F10VDC
NTC-T476K16TRDF
NTC-T476K16TRDF
NIC Components
CAP SMT734347F16VDC
NTC-T107K16TRDF Compare Parts
  • NTC-T107K16TRDF vs NTC-T476K10TRCF
  • NTC-T107K16TRDF vs NTC-T225K16TRAF
  • NTC-T107K16TRDF vs NTC-T106K6.3TRAF
  • NTC-T107K16TRDF vs NTC-T106K10TRAF
  • NTC-T107K16TRDF vs NTC-T105K16TRAF
  • NTC-T107K16TRDF vs NTC-T104K35TRAF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.