NMC0603X7R222K50TRPF
NMC0603X7R222K50TRPF
Active
Description:  CAP SMT06030.0022F50VDC
Manufacturer:  NIC Components
History Price: $0.1
In Stock: 35500
NMC0603X7R222K50TRPF Specification
Specification
Part No
NMC0603X7R222K50TRPF
Category
Ceramic Capacitors
Manufacturer
NIC Components
Series
NMC
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 pF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL, Low ESR
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.039" (1.00mm)
Lead Spacing
-
Lead Style
-
NMC0603X7R222K50TRPF Related Parts
NMC0402NPO100J50TRPF
NMC0402NPO100J50TRPF
NIC Components
CAP SMT040210PF50VDC
NMC0402NPO101J50TRPF
NMC0402NPO101J50TRPF
NIC Components
CAP SMT0402100PF50VDC
NMC0402NPO220J50TRPF
NMC0402NPO220J50TRPF
NIC Components
CAP SMT040222PF50VDC
NMC0402NPO221J50TRPF
NMC0402NPO221J50TRPF
NIC Components
CAP SMT0402220PF50VDC
NMC0402NPO330J50TRPF
NMC0402NPO330J50TRPF
NIC Components
CAP SMT040233PF50VDC
NMC0402X5R105K10TRPF
NMC0402X5R105K10TRPF
NIC Components
CAP SMT04021F10VDC
NMC0402X5R105K25TRPF
NMC0402X5R105K25TRPF
NIC Components
CAP SMT04021F25VDC
NMC0402X5R105K6.3TRPF
NMC0402X5R105K6.3TRPF
NIC Components
CAP SMT04021F6.3VDC
NMC0402X5R106M6.3TRPF
NMC0402X5R106M6.3TRPF
NIC Components
CAP SMT040210F6.3VDC
NMC0402X5R225M6.3TRPF
NMC0402X5R225M6.3TRPF
NIC Components
CAP SMT04022.2F6.3VDC
NMC0402X5R475M6.3TRPF
NMC0402X5R475M6.3TRPF
NIC Components
CAP SMT04024.7F6.3VDC
NMC0402X7R102K50TRPF
NMC0402X7R102K50TRPF
NIC Components
CAP SMT04020.001F50VDC
NMC0603X7R222K50TRPF Compare Parts
  • NMC0603X7R222K50TRPF vs NMC1210X5R106K35TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1210X5R106K25TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1206X7R106K16TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1206X7R105K50TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1206X7R104K50TRPF
  • NMC0603X7R222K50TRPF vs NMC1206X5R476M6.3TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1206X5R106K25TRPLPF
  • NMC0603X7R222K50TRPF vs NMC1206X5R106K16TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X7R106K16TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X7R105K25TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X7R104K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0805X7R104K100TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X7R103K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0805X5R476M6.3TRPLP2KF
  • NMC0603X7R222K50TRPF vs NMC0805X5R475K25TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X5R226M25TRPLPF
  • NMC0603X7R222K50TRPF vs NMC0805X5R106K6.3TRPLP2KF
  • NMC0603X7R222K50TRPF vs NMC0805NPO101J50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R472K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R105K6.3TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R105K16TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R104K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R104K16TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R103K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X7R102K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X5R475K6.3TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X5R226M6.3TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X5R225K6.3TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X5R106M6.3TRP4KF
  • NMC0603X7R222K50TRPF vs NMC0603X5R106M25TRPF
  • NMC0603X7R222K50TRPF vs NMC0603X5R105K25TRP4KF
  • NMC0603X7R222K50TRPF vs NMC0603X5R105K10TRPF
  • NMC0603X7R222K50TRPF vs NMC0603NPO270J50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603NPO101J50TRPF
  • NMC0603X7R222K50TRPF vs NMC0603NPO100J50TRPF
  • NMC0603X7R222K50TRPF vs NMC0402X7R104K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0402X7R104K25TRPF
  • NMC0603X7R222K50TRPF vs NMC0402X7R104K16TRPF
  • NMC0603X7R222K50TRPF vs NMC0402X7R103K50TRPF
  • NMC0603X7R222K50TRPF vs NMC0402X7R102K50TRPF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.