NMC-P2220X7R106K50TRPLPF
NMC-P2220X7R106K50TRPLPF
Active
Description:  CAP SMT 2220 10UF 50VDC
Manufacturer:  NIC Components
History Price: Active
In Stock: 800
NMC-P2220X7R106K50TRPLPF Specification
Specification
Part No
NMC-P2220X7R106K50TRPLPF
Category
Ceramic Capacitors
Manufacturer
NIC Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
-
Failure Rate
-
Mounting Type
Surface Mount
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
NMC-P2220X7R106K50TRPLPF PDF Datasheet
NMC-P2220X7R106K50TRPLPF Datasheet
NMC-P2220X7R106K50TRPLPF Related Parts
NMC0402NPO100J50TRPF
NMC0402NPO100J50TRPF
NIC Components
CAP SMT040210PF50VDC
NMC0402NPO101J50TRPF
NMC0402NPO101J50TRPF
NIC Components
CAP SMT0402100PF50VDC
NMC0402NPO220J50TRPF
NMC0402NPO220J50TRPF
NIC Components
CAP SMT040222PF50VDC
NMC0402NPO221J50TRPF
NMC0402NPO221J50TRPF
NIC Components
CAP SMT0402220PF50VDC
NMC0402NPO330J50TRPF
NMC0402NPO330J50TRPF
NIC Components
CAP SMT040233PF50VDC
NMC0402X5R105K10TRPF
NMC0402X5R105K10TRPF
NIC Components
CAP SMT04021F10VDC
NMC0402X5R105K25TRPF
NMC0402X5R105K25TRPF
NIC Components
CAP SMT04021F25VDC
NMC0402X5R105K6.3TRPF
NMC0402X5R105K6.3TRPF
NIC Components
CAP SMT04021F6.3VDC
NMC0402X5R106M6.3TRPF
NMC0402X5R106M6.3TRPF
NIC Components
CAP SMT040210F6.3VDC
NMC0402X5R225M6.3TRPF
NMC0402X5R225M6.3TRPF
NIC Components
CAP SMT04022.2F6.3VDC
NMC0402X5R475M6.3TRPF
NMC0402X5R475M6.3TRPF
NIC Components
CAP SMT04024.7F6.3VDC
NMC0402X7R102K50TRPF
NMC0402X7R102K50TRPF
NIC Components
CAP SMT04020.001F50VDC
NMC-P2220X7R106K50TRPLPF Compare Parts
  • NMC-P2220X7R106K50TRPLPF vs NMC1210X5R106K35TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1210X5R106K25TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X7R106K16TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X7R105K50TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X7R104K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X5R476M6.3TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X5R106K25TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC1206X5R106K16TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X7R106K16TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X7R105K25TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X7R104K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X7R104K100TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X7R103K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X5R476M6.3TRPLP2KF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X5R475K25TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X5R226M25TRPLPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805X5R106K6.3TRPLP2KF
  • NMC-P2220X7R106K50TRPLPF vs NMC0805NPO101J50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R472K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R222K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R105K6.3TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R105K16TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R104K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R104K16TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R103K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X7R102K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R475K6.3TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R226M6.3TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R225K6.3TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R106M6.3TRP4KF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R106M25TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R105K25TRP4KF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603X5R105K10TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603NPO270J50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603NPO101J50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0603NPO100J50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0402X7R104K50TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0402X7R104K25TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0402X7R104K16TRPF
  • NMC-P2220X7R106K50TRPLPF vs NMC0402X7R103K50TRPF
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.