PCT10/6CM
PCT10/6CM
Active
Description:  CAP TANT 10UF 20% 6.3V 2312
Manufacturer:  Nemco
Datasheet:   PCT10/6CM Datasheet
History Price: $0.33
In Stock: 29900
PCT10/6CM Specification
Specification
Part No
PCT10/6CM
Category
Tantalum Capacitors
Manufacturer
Nemco
Series
PCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2312 (6032 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.102" (2.60mm)
Lead Spacing
-
Manufacturer Size Code
C
Features
-
Failure Rate
General Purpose
Ratings
-
PCT10/6CM PDF Datasheet
PCT10/6CM Related Parts
PCT.33/10AK
PCT.33/10AK
Nemco
CAP TANT 0.33UF 10% 10V 1206
PCT.33/10AM
PCT.33/10AM
Nemco
CAP TANT 0.33UF 20% 10V 1206
PCT.33/16AK
PCT.33/16AK
Nemco
CAP TANT 0.33UF 10% 16V 1206
PCT.33/16AM
PCT.33/16AM
Nemco
CAP TANT 0.33UF 20% 16V 1206
PCT.33/20AK
PCT.33/20AK
Nemco
CAP TANT 0.33UF 10% 20V 1206
PCT.33/20AM
PCT.33/20AM
Nemco
CAP TANT 0.33UF 20% 20V 1206
PCT.33/25AK
PCT.33/25AK
Nemco
CAP TANT 0.33UF 10% 25V 1206
PCT.33/25AM
PCT.33/25AM
Nemco
CAP TANT 0.33UF 20% 25V 1206
PCT.33/35AK
PCT.33/35AK
Nemco
CAP TANT 0.33UF 10% 35V 1206
PCT.33/35AM
PCT.33/35AM
Nemco
CAP TANT 0.33UF 20% 35V 1206
PCT.33/4AK
PCT.33/4AK
Nemco
CAP TANT 0.33UF 10% 4V 1206
PCT.33/4AM
PCT.33/4AM
Nemco
CAP TANT 0.33UF 20% 4V 1206
PCT10/6CM Compare Parts
  • PCT10/6CM vs PCT68/6HK
  • PCT10/6CM vs PCT68/6DM
  • PCT10/6CM vs PCT68/6DK
  • PCT10/6CM vs PCT68/6CM
  • PCT10/6CM vs PCT68/6CK
  • PCT10/6CM vs PCT68/6BM
  • PCT10/6CM vs PCT68/6BK
  • PCT10/6CM vs PCT68/4HM
  • PCT10/6CM vs PCT68/4HK
  • PCT10/6CM vs PCT68/4DM
  • PCT10/6CM vs PCT68/4DK
  • PCT10/6CM vs PCT68/4CM
  • PCT10/6CM vs PCT68/4CK
  • PCT10/6CM vs PCT68/4BM
  • PCT10/6CM vs PCT68/4BK
  • PCT10/6CM vs PCT68/25HM
  • PCT10/6CM vs PCT68/25HK
  • PCT10/6CM vs PCT68/20HM
  • PCT10/6CM vs PCT68/20HK
  • PCT10/6CM vs PCT68/16HM
  • PCT10/6CM vs PCT68/16HK
  • PCT10/6CM vs PCT68/16DM
  • PCT10/6CM vs PCT68/16DK
  • PCT10/6CM vs PCT68/10HM
  • PCT10/6CM vs PCT68/10HK
  • PCT10/6CM vs PCT68/10DM
  • PCT10/6CM vs PCT68/10DK
  • PCT10/6CM vs PCT68/10CM
  • PCT10/6CM vs PCT68/10CK
  • PCT10/6CM vs PCT68/10BM
  • PCT10/6CM vs PCT68/10BK
  • PCT10/6CM vs PCT6.8/6CM
  • PCT10/6CM vs PCT6.8/6CK
  • PCT10/6CM vs PCT6.8/6BM
  • PCT10/6CM vs PCT6.8/6BK
  • PCT10/6CM vs PCT6.8/6AM
  • PCT10/6CM vs PCT6.8/6AK
  • PCT10/6CM vs PCT6.8/4CM
  • PCT10/6CM vs PCT6.8/4CK
  • PCT10/6CM vs PCT6.8/4BM
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.