☰
GRM188R71C474KA88J
GRM188R71C474KA88J
Active
Description:  CAP CER 0.47UF 16V X7R 0603
Manufacturer:  Murata Manufacturing
History Price: $0.01854
In Stock: 7200
GRM188R71C474KA88J Specification
Specification
Part No
GRM188R71C474KA88J
Category
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Series
GRM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage - Rated
16V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.035" (0.90mm)
Lead Spacing
-
Lead Style
-
GRM188R71C474KA88J PDF Datasheet
GRM188R71C474KA88J Related Parts
GRM0115C1C4R7CE01L
GRM0115C1C4R7CE01L
Murata Manufacturing
CAP CER 4.7PF 16V C0G/NP0 008004
GRM0115C1E121GE01L
GRM0115C1E121GE01L
Murata Manufacturing
CAP CER 120PF 25V C0G/NP0 008004
GRM0115C1E121JE01L
GRM0115C1E121JE01L
Murata Manufacturing
CAP CER 120PF 25V C0G/NP0 008004
GRM0115C1E151GE01L
GRM0115C1E151GE01L
Murata Manufacturing
CAP CER 150PF 25V C0G/NP0 008004
GRM0115C1E151JE01L
GRM0115C1E151JE01L
Murata Manufacturing
CAP CER 150PF 25V C0G/NP0 008004
GRM0115C1E181GE01L
GRM0115C1E181GE01L
Murata Manufacturing
CAP CER 180PF 25V C0G/NP0 008004
GRM0115C1E181JE01L
GRM0115C1E181JE01L
Murata Manufacturing
CAP CER 180PF 25V C0G/NP0 008004
GRM0115C1E1R8CE11L
GRM0115C1E1R8CE11L
Murata Manufacturing
CAP CER 1.8PF 25V C0G/NP0 008004
GRM0115C1E221GE01L
GRM0115C1E221GE01L
Murata Manufacturing
CAP CER 220PF 25V C0G/NP0 008004
GRM0115C1E221JE01L
GRM0115C1E221JE01L
Murata Manufacturing
CAP CER 220PF 25V C0G/NP0 008004
GRM0115C1E360JE01L
GRM0115C1E360JE01L
Murata Manufacturing
CAP CER 36PF 25V C0G/NP0 008004
GRM0115C1E390GE01L
GRM0115C1E390GE01L
Murata Manufacturing
CAP CER 39PF 25V C0G/NP0 008004
GRM188R71C474KA88J Compare Parts
  • GRM188R71C474KA88J vs GRMMDXR60J105ME05D
  • GRM188R71C474KA88J vs GRMJN7R61C226ME05J
  • GRM188R71C474KA88J vs GRMJN7R61C226ME05D
  • GRM188R71C474KA88J vs GRMJN7R61C206ME05D
  • GRM188R71C474KA88J vs GRMJN7R60J436ME05D
  • GRM188R71C474KA88J vs GRMJN65C1H104JE01J
  • GRM188R71C474KA88J vs GRMJN65C1H104JE01D
  • GRM188R71C474KA88J vs GRMJN65C1H104GE01J
  • GRM188R71C474KA88J vs GRMJN65C1H104GE01D
  • GRM188R71C474KA88J vs GRM55RR72A474KA01L
  • GRM188R71C474KA88J vs GRM55RF52A684ZD01L
  • GRM188R71C474KA88J vs GRM55RF52A474ZA01L
  • GRM188R71C474KA88J vs GRM55RF51H475ZD01L
  • GRM188R71C474KA88J vs GRM55R5C1H433JD01L
  • GRM188R71C474KA88J vs GRM55R5C1H363JD01L
  • GRM188R71C474KA88J vs GRM55R5C1H303JD01L
  • GRM188R71C474KA88J vs GRM55R5C1H243JD01L
  • GRM188R71C474KA88J vs GRM55R5C1H203JD01L
  • GRM188R71C474KA88J vs GRM55Q7U3A682JW31L
  • GRM188R71C474KA88J vs GRM55Q7U3A562JW31L
  • GRM188R71C474KA88J vs GRM55Q7U2J273JW31L
  • GRM188R71C474KA88J vs GRM55Q7U2H273JW31L
  • GRM188R71C474KA88J vs GRM55N5C1H163JD01L
  • GRM188R71C474KA88J vs GRM55ER72A475KA01L
  • GRM188R71C474KA88J vs GRM55DR7LV474KW01L
  • GRM188R71C474KA88J vs GRM55DR7LV474KW01K
  • GRM188R71C474KA88J vs GRM55DR7LV334KW01L
  • GRM188R71C474KA88J vs GRM55DR7LV334KW01K
  • GRM188R71C474KA88J vs GRM55DR73A683KW01L
  • GRM188R71C474KA88J vs GRM55DR73A104KW01L
  • GRM188R71C474KA88J vs GRM55DR72J224KW01L
  • GRM188R71C474KA88J vs GRM55DR72J154KW01L
  • GRM188R71C474KA88J vs GRM55DR72H474KW10L
  • GRM188R71C474KA88J vs GRM55DR72H474KW10K
  • GRM188R71C474KA88J vs GRM55DR72H334KW10L
  • GRM188R71C474KA88J vs GRM55DR72H334KW10K
  • GRM188R71C474KA88J vs GRM55DR72E684KW01L
  • GRM188R71C474KA88J vs GRM55DR72E474KW01L
  • GRM188R71C474KA88J vs GRM55DR72E334KW01L
  • GRM188R71C474KA88J vs GRM55DR72E105KW01L
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.