☰
DHR4E4C151K2BB
DHR4E4C151K2BB
Obsolete
Description:  CAP CER 150PF 15KV ZM RADIAL
Manufacturer:  Murata Manufacturing
History Price: Obsolete
In Stock: 38160
DHR4E4C151K2BB Specification
Specification
Part No
DHR4E4C151K2BB
Category
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Series
DHR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 pF
Tolerance
?0%
Voltage - Rated
15000V (15kV)
Temperature Coefficient
ZM
Operating Temperature
-25℃ ~ 100℃
Features
High Voltage
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.354" Dia (9.00mm)
Size / Dimension
0.394" (10.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.374" (9.50mm)
Lead Spacing
Straight
Lead Style
-
DHR4E4C151K2BB PDF Datasheet
DHR4E4C151K2BB Related Parts
DHR4E4A101K2BB
DHR4E4A101K2BB
Murata Manufacturing
CAP CER 100PF 10KV ZM RAD
DHR4E4A102K2BB
DHR4E4A102K2BB
Murata Manufacturing
CAP CER 1000PF 10KV ZM RADIAL
DHR4E4A151K2BB
DHR4E4A151K2BB
Murata Manufacturing
CAP CER 150PF 10KV ZM RAD
DHR4E4A221K2BB
DHR4E4A221K2BB
Murata Manufacturing
CAP CER 220PF 10KV ZM RADIAL
DHR4E4A331K2BB
DHR4E4A331K2BB
Murata Manufacturing
CAP CER 330PF 10KV ZM RADIAL
DHR4E4B101K2BB
DHR4E4B101K2BB
Murata Manufacturing
CAP CER 100PF 12KV ZM RADIAL
DHR4E4B102K2BB
DHR4E4B102K2BB
Murata Manufacturing
CAP CER 1000PF 12KV ZM RADIAL
DHR4E4B221K2BB
DHR4E4B221K2BB
Murata Manufacturing
CAP CER 220PF 12KV ZM RADIAL
DHR4E4C101K2BB
DHR4E4C101K2BB
Murata Manufacturing
CAP CER 100PF 15KV ZM RADIAL
DHR4E4C102K2FB
DHR4E4C102K2FB
Murata Manufacturing
CAP CER 1000PF 15KV ZM RADIAL
DHR4E4C221K2BB
DHR4E4C221K2BB
Murata Manufacturing
CAP CER 220PF 15KV ZM RADIAL
DHR4E4C331K2BB
DHR4E4C331K2BB
Murata Manufacturing
CAP CER 330PF 15KV ZM RADIAL
DHR4E4C151K2BB Compare Parts
  • DHR4E4C151K2BB vs DHRB34C471M2BB
  • DHR4E4C151K2BB vs DHRB34C331M2BB
  • DHR4E4C151K2BB vs DHRB34C221M2BB
  • DHR4E4C151K2BB vs DHRB34C151M2BB
  • DHR4E4C151K2BB vs DHRB34C102M2FB
  • DHR4E4C151K2BB vs DHRB34C101M2BB
  • DHR4E4C151K2BB vs DHRB34B471M2BB
  • DHR4E4C151K2BB vs DHRB34B331M2BB
  • DHR4E4C151K2BB vs DHRB34B102M2BB
  • DHR4E4C151K2BB vs DHRB34B101M2BB
  • DHR4E4C151K2BB vs DHRB34A681M2BB
  • DHR4E4C151K2BB vs DHRB34A471M2BB
  • DHR4E4C151K2BB vs DHRB34A331M2BB
  • DHR4E4C151K2BB vs DHRB34A221M2BB
  • DHR4E4C151K2BB vs DHRB34A151M2BB
  • DHR4E4C151K2BB vs DHRB34A102M2BB
  • DHR4E4C151K2BB vs DHRB34A101M2BB
  • DHR4E4C151K2BB vs DHR4E4C681K2BB
  • DHR4E4C151K2BB vs DHR4E4C471K2BB
  • DHR4E4C151K2BB vs DHR4E4C331K2BB
  • DHR4E4C151K2BB vs DHR4E4C221K2BB
  • DHR4E4C151K2BB vs DHR4E4C102K2FB
  • DHR4E4C151K2BB vs DHR4E4C101K2BB
  • DHR4E4C151K2BB vs DHR4E4B221K2BB
  • DHR4E4C151K2BB vs DHR4E4B102K2BB
  • DHR4E4C151K2BB vs DHR4E4B101K2BB
  • DHR4E4C151K2BB vs DHR4E4A331K2BB
  • DHR4E4C151K2BB vs DHR4E4A221K2BB
  • DHR4E4C151K2BB vs DHR4E4A151K2BB
  • DHR4E4C151K2BB vs DHR4E4A102K2BB
  • DHR4E4C151K2BB vs DHR4E4A101K2BB
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.