PSHLR-0030C0-002R3
PSHLR-0030C0-002R3
Obsolete
Description:  CAP 30F -10% +20% 2.3V T/H
Manufacturer:  Maxwell Technologies
History Price: Obsolete
In Stock: 21700
PSHLR-0030C0-002R3 Specification
Specification
Part No
PSHLR-0030C0-002R3
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
PSHLR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
30 F
Tolerance
-10%, +20%
Voltage - Rated
2.3 V
ESR (Equivalent Series Resistance)
35mOhm @ 1kHz
Lifetime @ Temp.
87600 Hrs @ 25℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
1.634" (41.50mm)
Operating Temperature
-25℃ ~ 60℃
PSHLR-0030C0-002R3 PDF Datasheet
PSHLR-0030C0-002R3 Compare Parts
  • PSHLR-0030C0-002R3 vs PSHLR-0020C0-002R3
  • PSHLR-0030C0-002R3 vs PSHLR-0120C0-002R3
  • PSHLR-0030C0-002R3 vs PSHLR-0050C0-002R3
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!